P006-015-HG13CL Standard Power Cord

The P006-015-HG13CL Hospital-Grade Computer Power Cord features a C13 plug on one end and a NEMA 5-15P-HG plug on the other, allowing you to connect your computer or peripheral to a hospital-grade AC power outlet. Both plugs are clear, so you can inspect their internal construction at a glance. The unit is tested to ANSI/UL 62 and 817, as well as CAN/CSA C22.2 no. 21 and 49 standards, ensuring it’s a safe, reliable power solution for hospital environments. The C13 plug connects to computers, printers, scanners, monitors and other electronic devices with a three-pin C14 port. This 15-foot 125V/13A cord features 16 AWG wire, a flexible SJT jacket and fully molded ends for optimum performance.

Manufacturer Part Number
P006-015-HG13CL
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

INPUT

  • Cable Length (ft.): 15
  • Cable Length (m): 4.57

PHYSICAL

  • Color: Black

CONNECTIONS

  • Connector A: NEMA 5-15P
  • Connector B: IEC-320-C13
  • Number of Connectors: 2

CERTIFICATIONS

  • Certifications: ANSI/UL 62 AND 817, CAN/CSA C22.2 NO. 21 AND 49, RoHS, REACH

WARRANTY

  • Product Warranty Period (Worldwide): Lifetime limited warranty