IX2851 28" Monitor

The Planar IX Series features the Planar® IX2851, a 28" Ultra HD monitor that allows desktop users to work more efficiently. With the ability to view up to two full HD sources on a single display, user productivity is enhanced and provides an improved desktop work experience. The Planar IX2850 delivers up to 4K resolution at 60Hz native refresh rate through DisplayPort and HDMI, eliminating blurring while viewing video. A built-in USB 3.0 Hub connects multiple peripherals directly with the monitor. Equipped with a height adjustable stand, pivot and tilt, this widescreen LED LCD monitor can adjust for the ultimate in ergonomic comfort.

Manufacturer Part Number
997-8314-00
EAN/UPC
0810689003144,810689003144
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Product Name: IX2851
Planar Part Number: 997-8314-00
Screen Size: 28" diagonal
Orientation: Landscape/Portrait
Aspect Ratio: 16:9
Brightness (typ): 300 cd/m²
Backlight: Edge-Lit LED
Contrast Ratio (typ): 1000:1
Response Time (typ): 5 ms
Viewing Angle (typ): 170° Horizontal and 160° Vertical
Native Resolution: 3840 x 2160
Refresh Rate: 56 to 80 Hz
Palette: 1.073 billion colors (8 bit+FRC)
Display Active Area: 24.45" x 13.44"
Pixel Pitch: 0.16mm
HD format: 4K UHD 2160p
Modes: VGA (x1) support up to 1920 X 1080@60Hz; DVI(DUAL LINK) support up to 3840 X 2160 @ 30Hz; HDMI (2.0) support up to 3840 X 2160 @ 60Hz; )/HDMI(1.4)support up to 3840 X 2160 @ 30Hz DP (1.2) support up to 3840 x 2160 @ 60Hz
Scaling: Downscaling 4k @ 30/60 hz (DP/HDMI2.0), 4k @ 30 (DVI/HDMI1.4)
Video Inputs: DisplayPort, HDMI, Analog, DVI-D (Dual Link)
External Connections: DVI 24-pin, DisplayPort 20-pin, HDMI 19-pin, VGA 15-pin, 3.5 mm audio in, 3.5mm headphone out
Power Supply: Internal
Power Requirements: AC 100/240 VAC
Power Consumption (typ): 65W (0.5W standby, 0.5W off)
Operating Temperature: 0°C to +40°C
Dimensions (W x H x D): 26.0" x 21.9" x 9.6" (659.7 mm x 555.4 mm x 244.5 mm)
Dimensions without Stand: 26.0" x 15.4" x 1.9" (659.7 mm x 391.0 mm x 49.3mm)
Bezel Width: Top, left, right: 0.59" 15.0mm,bottom: 0.63" 15.9mm)
Panel Depth: 1.9"
Display Weight: 17.4 lb (7.9 kg)
Display Weight (w/o stand): 11.7 lb (5.3 kg)
Shipping weight: 22.5 lb (10.2 kg)
Tilt Range: -5° to +23° (Height adjust: 5.1" (130mm); Swivel: -160° to +160°)
Audio Output: Integrated 3W/channel stereo speakers, headphone jack
VESA Compatible/Location: Built-in 100 mm VESA, back
Product Approvals: cTUVus, FCC-B, CE, CB RoHS II
Service and Support: 3-Year Customer First Warranty featuring FREE 2-Day Advance Replacement (US only)
Options / Features: PiP, 2 PbP, uniform bezel, anti-glare coating, discreet branding, Multi-language OSD, Kensington® Security slot
In the Box: IX2851 28" LED LCD Monitor, Base, Power Cord, DisplayPort Cable, HDMI Cable, USB 3.0 Cable, User’s Guide
UPC: 8 10689 00314 4