PXL2470MW-WH 24" Monitor

The Planar PXL2470MW-WH 24" widescreen LED monitor delivers cutting edge technology and design well-suited for diverse applications. This slim, space-saving monitor features a uniform bezel, DisplayPort and HDMI inputs and delivers 178°/178° viewing with no color shift. The LED backlight technology reduces energy consumption and total cost of ownership while providing superb image quality. The Planar PXL2470MW-WH is ideal for desktop applications at home, office, or mounted on the wall as a cost-effective digital signage application. Featuring integrated speakers, an external power supply and 100mm VESA compatibility for easy wall or arm mounting.

Manufacturer Part Number
997-8265-00
EAN/UPC
0810689003090,810689003090
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Specifications

Product Name: PXL2470MW-WH
Planar Part Number: 997-8265-00
Viewable Size: 23.6" diagonal (20.52" horizontal x 11.54" vertical)
Aspect Ratio: 16:9
Contrast Ratio (typ): 1000:1
Viewing Angle (typ): 178° Horizontal and 178° Vertical (Specified at CR>10:1)
Response Time (typ): 5 ms (GTG)
Brightness (Typical): 250 cd/m²
Display Type: Edge-Lit LED LCD Active Matrix Flat Panel Display (TFT)
Display Resolution: 1920 x 1080, full HD
Tilt Range: -5° to +20°
Palette: 16.7 million colors
Pixel Pitch: 0.2715 mm
Refresh Rate: 55~76 Hz (60 Hz recommended)
Dimensions (W x H x D): 22.10" x 15.73" x 7.85" (561.3 mm x 399.6 mm x 199.3 mm)
Dimensions without Stand: 22.10" x 13.12" x 1.58" (561.3 mm x 333.2 mm x 40.2 mm)
Panel Depth: 1.58" (40.2 mm)
Display Weight: 7.8 lb (3.53 kg); Weight without stand: 7.1 lb (3.2 kg)
Shipping weight: 11.3 lb (5.1 kg)
Video Inputs: HDMI, DisplayPort, VGA
Audio Output: 1W x 2, headphone out
External Connections: HDMI 19-pin, DisplayPort 20-pin, VGA 15-pin, 3.5 mm audio in, 3.5mm headphone out
Compatibility: PC and Mac® (adapter may be required for Mac)
Power Supply: External (DC power)
Power Consumption (max): 26 Watt Typical (<0.5 Watt standby)
Power Requirements: AC 100/240 VAC
VESA Compatible/Location: Built-in 100 mm VESA, back
Product Approvals: FCC-B, CE, UL/cUL, RoHS
Service and Support: 3-Year Customer Firstâ„¢ Warranty featuring FREE 2-Day Advance Replacement (US only)
Options / Features: White, Wide color consistent viewing angle, Uniform bezel, Discreet branding, Anti-glare coating, Multi-language display, On screen display (OSD), Kensington® Security Slot
In the Box: PXL2470MW-WH 23.6" white LED LCD Monitor, 12V DC AC Adaptor, Power Cord, VGA Cable, DisplayPort Cable, Audio Cable, User's Guide
UPC: 8 10689 00309 0