P10S-I Server Motherboard

Best Storage and High Density Computing Candidate

  • Streamline airflow design with smallest Mini-ITX small form factor
  • Rich I/O capability with 6 SATA3,1 M.2 Type 2242 and 3 USB3.0 support
  • Platinum-grade power efficiency with ultra longevity solid CAP & Beat Thermal Choke III
  • Complete remote management saving time and efforts

Manufacturer Part Number
P10S-I
EAN/UPC
0889349160183,889349160183
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Processor / System Bus

  • 1 x Socket LGA1151 
  • Intel® Xeon® processor E3-1200 v5 product family 
  • Intel® Core™ i3 processors
  • Intel® Pentium™ processors
  • Intel® Celeron™ processors

Core Logic
  • Intel® C232 Chipset
Memory

  • Total Slots : 2 (2 Channels) 
  • Capacity : Maximum up to 32GB UDIMM
  • Memory Type :
  • DDR4 2133 UDIMM non ECC and with ECC
  • Memory Size :
  • 16GB

Expansion Slots

  • Total Slot : 1
  • Slot Location 7 : PCI-E x16 (Gen3 X16 Link) 
  • Follow SSI Location#

Form Factor
  • Mini ITX (6.7" x 6.7", 170mm x 170mm)
ASUS Features

  • FAN speed control
  • Rack Ready (Rack and Pedestal dual use)
  • ASWM Enterprise

Storage

  • SATA Controller :
  • Intel® C232
  • 6 x SATA3 6Gb/s ports *1
  • 1 x M.2 connector (2242) *2
  • Intel® Rapid Storage Technology Enterprise(RSTe) (For Linux/Windows)
  • (Support Software RAID 0, 1, 5, 10 )
  • SAS Controller :
  • ASUS PIKE II 3008-8i 8-port SAS 12G RAID card(Optional)
  • ASUS PIKE II 3108-8i 8-port SAS 12G HW RAID card(Optional)

Networking
  • 2 x Intel® I210AT + 1 x Mgmt LAN
Graphic
  • Aspeed AST2400 with 32MB VRAM
On Board I/O

  • 1 x TPM header
  • 1 x PSU Power Connector (20-pin)*3
  • 1 x USB connector*4
  • 3 x Fan Header , 4pin
  • 1 x SMBus 
  • 1 x Chassis Intruder
  • 2 x Front LAN LED
  • 1 x M.2 Connector 
  • 1 x Onboard header for optional management card

Back I/O Ports

  • 2 x USB 3.0
  • 2 x USB 2.0
  • 1 x VGA Port
  • 2 x GbE LAN + 1 x Mgmt LAN
  • 1 x PS/2 KB/Mouse

Management Solution

  • ASWM Enterprise
  • Optional ASMB8-iKVM for KVM-over-Internet

Environment

  • Operation temperature: 10℃ ~ 35℃
  • Non operation temperature: -40℃ ~ 70℃
  • Non operation humidity: 20% ~ 90% ( Non condensing)

Weight

  • Gift Box(1-in-1)
  • Net Weight : 0.52 KG
  • Gross Weight : 1.1 KG
  • Bulk Pack(10-in-1)
  • Net Weight : 3.66 KG
  • Gross Weight : 5.8 KG

Monitoring

  • CPU Temperature
  • Fan RPM

Note

*1 4 by 1 mini-SAS HD
*2 1 x M.2 connector (NGFF 2242, PCI-E Gen3X4 link or SATA signal, gray SATA port will disable when M.2 is SATA
signal)
*3 20-pin ATX power connector + 4-pin ATX 12V power connector
*4 1 x USB 3.0 connector (Type A USB socket)