TSP650II TSP654IIE3 Direct Thermal Printer

  • Fast single station transaction receipt printer producing receipts and tickets at 300mm/sec.
  • High resolution print output 203 dpi with standard and 2D barcode support
  • Energy Star Certified including PS60
  • Near end sensor for horizontal and vertical use
  • Ergonomic design with optional splash proof cover
  • Star AutoLogo ™ feature to independently add logos and coupons to receipts
  • Easy “Drop-In & Print” paper loading
  • User friendly, interchangeable plug-in interfaces allow for easy system upgrades

Manufacturer Part Number
39481260
EAN/UPC
0088047251821,088047251821
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Max. Print Speed: 300mm/sec.
Resolution: 203 dpi
No. of Columns: 48 / 64 col. Depending on Paper Width
Autocutter: Partial Cut (Guillotine)
Paper Width: 80mm (58mm Using Paper Guide)
Paper Thickness: 0.053 – 0.085mm
Paper Roll Standard Option: 83mm
Media Presentation: User Selectable Paper Delivery Options with Mounting Bracket included
Print Width : 50.8mm (58mm Paper) 72mm (80mm Paper)
Sensors: Paper End, Cover Open, Near End Sensor Horizontal & Vertical
Interface: TSP654II Serial, Parallel, USB, Ethernet and Non Interface versions. Plug-In Options for non-interface version: Serial (IFBD-HD03), 9-pin Serial (HN03), Parallel (HC03), Ethernet (HE07), WebPRNT (HE07X).  WiFi version available with TSP654II Ethernet plus Star WiFi Power Pack. Bluetooth version  – TSP654IIBI.
Unique Ethernet Print on Disconnection Feature: Standard with IFBD-HE07 Option
Power Supply: External Power Supply PS60A required.  External PS60A is available with all versions of this printer series at no extra charge when purchased using the “kit” part number. Please contact your Star Reseller for more information.
Power Consumption: 1.9 Amps Printing 0.15 Amps Standby
Energy Star: External, Energy Star Qualified PS60 (Optional)
Reliability: 60 Million Lines 2 Million Cuts
Dimensions (W x D x H) mm Weight: 142 x 203.5 x 132 1.60kg
Options:

  • T100/650 Splash Proof Cover
  • VS-T650/100 Display Stand for Vertical Use
  • Plug-in Interfaces (see above)
  • “Plug-In” WebPRNT interface solution for simple Web printing
  • Star WebPRNT Browser Download option for TSP654IIBTi from the App Store & Google Play