WM524 Wireless Travel Mouse

This product is sourced from the open market in the best available condition

Reliable travel companion

The exceptional battery life of the Dell Travel Mouse WM524 allows you work for long periods with confidence.

Great for Windows

Easily navigate Windows 8 tiles with a mouse wheel that can scroll up, down, left or right. Use the side buttons to access the Windows 8 Charms bar for navigational controls or to switch between applications. The WM524 is compatible with most Windows operating systems.

Manufacturer Part Number
469-4227
EAN/UPC
0636380068868,636380068868
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Tech Specs

Quick Specs

Device Type: Mouse
Connectivity Technology: Wireless - Bluetooth 3.0
Features: Scrolling wheel

General

Device Type: Mouse

Input Device

Connectivity Technology: Wireless
Interface: Bluetooth 3.0
Features: Scrolling wheel