7200 RPM Serial ATA Hard Drive - 1 TB

The Dellâ„¢ 1TB Hard Drive offers an ideal data storage solution for your Dell systems. This hard drive features a Serial ATA interface and it offers a maximum rotational speed of 7200 RPM. This product has been tested and validated on Dell systems to ensure it will work with your computer. It is supported by Dell Technical Support when used with a Dell system.

Manufacturer Part Number
400-AEFD
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: Hard drive - internal

Capacity: 1 TB

Interface: SATA 6Gb/s

Data Transfer Rate: 600 MBps

Spindle Speed: 7200 rpm

General

Device Type: Hard drive - internal

Capacity: 1 TB

Interface: SATA 6Gb/s

Performance

Drive Transfer Rate: 600 MBps (external)

Spindle Speed: 7200 rpm

Expansion & Connectivity

Interfaces: 1 x SATA 6 Gb/s - 7 pin Serial ATA