7200 RPM Serial ATA Hard Drive - 2 TB (3.5-inch), 13G

Increase the storage capacity of your Dellâ„¢ System with 2 TB Hard Drive from Dell. It boasts a storage capacity of up to 2 TB, enabling users to store large amounts of data. Featuring Serial ATA interface, this hard drive delivers enhanced data transfer speed of up to 6 Gbps.

Manufacturer Part Number
400-AEGG
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Type: Hard drive - hot-swap

Capacity: 2 TB

Form Factor: 3.5"

Interface: SATA 6Gb/s

Data Transfer Rate: 600 MBps

Spindle Speed: 7200 rpm

General

Device Type: Hard drive - hot-swap

Capacity: 2 TB

Form Factor: 3.5"

Interface: SATA 6Gb/s

Performance

Drive Transfer Rate: 600 MBps (external)

Spindle Speed: 7200 rpm

Expansion & Connectivity

Interfaces: 1 x SATA 6 Gb/s

Compatible Bays: 1 x hot-swap - 3.5"