Wireless Keyboard and Mouse Combo - KM714

Attractive design

Give your workspace a modern appearance with a stylish wireless keyboard and mouse. A slim profile with silver accents perfectly complements your PC or tablet, while the wireless design creates a clean look.

Great for Windows

The KM714 is compatible with Windows® 7/8/8.1/10. Easily navigate Windows 8/10 tiles with a mouse wheel that can scroll up, down, left or right. Use the mouse’s side buttons to access the Windows 8 Charms bar for navigational controls or to switch between applications (Windows 8 Only).

Comfort and precision

The full-size keyboard with responsive chiclet keys makes typing comfortable, while multimedia shortcut keys provide quick access to audio and video functions. Point and click with precision using the fast-tracking, full-size laser mouse.

Extended battery life

Confidently work for long periods with a highly efficient keyboard and mouse featuring long battery life.

Go wireless

Keep your workspace tidy and cable-free with a wireless combo. The compact USB nano receiver allows unobstructed access to your remaining USB ports for easy connection to other devices.

Overview

The KM714 Wireless Keyboard and Mouse Combo from Dell delivers high-quality, wireless performance in a modern design that allows for a clutter-free desktop experience. It is designed with both form and function, this slim-line designed keyboard and mouse combo looks great on your desktop, freeing up your workspace from wires. Moreover, the Scissor Chiclet keys help to deliver improved typing efficiency and a quality feel, so you can get more done, quickly, while the laser mouse has Windows 8 gesture controls that also help improve efficiency.

Manufacturer Part Number
5HT18
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Wireless Receiver: USB wireless receiver
Input Device: Keyboard
Pointing Device: Mouse
Buttons Qty: 6
Features: Scrolling wheel

General
Device Type: Keyboard and mouse set - wireless
Interface: 2.4 GHz
Wireless Receiver: USB wireless receiver
Dimensions (WxDxH) / Weight: Keyboard : 15 in x 4.8 in x 0.8 in / 19 oz
Mouse : 2.3 in x 4.3 in x 1.3 in / 2.9 oz

Input Device
Type:Keyboard

Pointing Device
Type: Mouse
Buttons Qty: 6
Pointing Device Features: Scrolling wheel