16 Channel Tribrid HD-TVI DVR

AVUE's ADR8516TVI DVR (Digital Video Recorder) can connect HD analog/network cameras and Coaxitron cameras and provide powerful surveillance. Combined with multiple advanced technologies, such as audio and video encoding & decoding technology, embedded system technology, storage technology, network technology and intelligent technology. It can both work alone as a recorder and cooperate with other devices to build a comprehensive surveillance system.

Manufacturer Part Number
ADR8516TVI
EAN/UPC
0852552006401,852552006401
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: ADR8516TVI
Video/Audio Input
Video Compression: H.264
Analog & HD-TVI Video Input: 16-ch
BNC interface (1.0Vp-p, 75 Ω)
Supported Camera Types: 720P/25, 720P/30, 720P/50, 720P/60, 1080P/25, 1080P/30, CVBS
IP Video Input: 2-ch
Up to 2.0MP resolution
Audio Compression: G.711u
Audio Input/Two-way Audio in: 1-ch, RCA (2.0 Vp-p, 1 KΩ)
Video/Audio Output
HDMI/VGA Output: 1920 × 1080 / 60 Hz,1280 × 1024 / 60 Hz, 1280 × 720 / 60 Hz, 1024 × 768 / 60 Hz
Encoding Resolution: Main stream: 1080P(non-real-time) / 720P / VGA / WD1 / 4CIF / CIF
Sub-stream: WD1(non-real-time) / 4CIF(non-real-time) / CIF / QCIF / QVGA
Frame Rate: Main stream: 1/16 fps ~ Real time frame rate
Sub-stream: 1/16 fps ~ Real time frame rate
Video Bitrate: 32 Kbps-6 Mbps
Audio Output: 1-ch, RCA (Linear, 1KΩ)
Audio Bitrate: 64 Kbps
Dual-Stream: Support
Stream Type: Video, Video & Audio
Synchronous Playback: 16-ch
Playback Resolution: 1080P / 720P / VGA / WD1 / 4CIF / CIF / QVGA / QCIF
Network Management
Remote Connections: 128
Network Protocols: TCP/IP, PPPoE, DHCP, EZVIZ Cloud P2P, DNS, DDNS, NTP, SADP, SMTP, SNMP, NFS, iSCSI, UPnP™, HTTPS
Hard Disk
SATA: 2 SATA interfaces
Capacity: Up to 6TB capacity for each disk
External Interface

Network Interface

: 1; 10M / 100M / 1000M self-adaptive Ethernet interface
Serial Interface: 1; standard RS-485 serial interface, half-duplex
USB Port: 2 × USB2.0
General
Power supply: 12V DC
Consumption (without hard disks): ≤ 30W
Working temperature: -10 ºC ~+55 ºC (14 ºF ~ 131 ºF)
Working humidity: 10% ~ 90%
Chassis: 380mm 1U chassis

Dimensions
(W × D × H)

: 380 × 290 × 48mm
(15.0 × 11.4 × 1.9 inch)
Weight
(without hard disk): ≤ 2Kg (4.4lb)