AV56HTWA-2812 – HD1080p Vari-focal IR Dome Camera

AV56HTWA-2812 comes with 2MP CMOS image sensor, allowing this model to adopt an advanced image processing technology with a Resolution of 1080p. It uses a 2.8-12mm vari-focal lens, and its versatile enclosure can be mounted directly. Additional benefits includes, ICR, Dual voltage, Privacy zones, Noise reduction and powerful OSD “On Screen Display” menu which includes sharpness, contrast and color saturation adjustments, white balance, AE and other functions which ensure clear and bright picture. AV56HTWA-2812 camera also comes with Mirror and other aided functions which make it suitable for various special environments. AV56HTWA-2812 features a three-axis design which is capable of a wide variety of pan and tilts angles. IP66 standard robust design makes it suitable for outdoor monitoring system.

Manufacturer Part Number
AV56HTWA-2812
EAN/UPC
0852552006425,852552006425
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: AV56HTWA-2812
Parameter:HD1080p Vari-focal IR Dome Camera

Camera:
Image Sensor: 2MP CMOS Image Sensor
Signal System: PAL/NTSC
Effective Pixels: 1984(H)*1105(V)
Min. Illumination: 0.01 Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens: 2.8 - 12 mm @ F1.4
Angle of view: 105.2° - 32.8°
Lens Mount: φ14
Angle Adjustment: Pan: 0 - 360°, Tilt: 0 - 75°, Rotation: 0 - 360°
Day & Night: ICR
Synchronization: Internal synchronization
Video Frame Rate: 1080p@25fps/1080p@30fps
HD Video Output: 1 Analog HD output
S/N Ratio: >62dB

Menu:
AGC: High/Medium/Low/Off
D/N Mode: Smart IR/Color/BW
White Balance: Auto/Manual
BLC: Support
Language: English
Functions: Digital noise reduction, Mirror

General:
Working Temperature/Humidity:
-20 °C – 45 °C (-4 °F – 113 °F)
Humidity 90% or less (non-condensing)
Power Supply: 12V DC±15%
-A: 12 VDC±15%, 24 VAC±15%
Power Consumption:
Max. 3W
-A: Max. 4W
Weather Proof Ratings: IP66
IR Range: Up to 30m
Image Sensor:
Up the coax
Protocol: HIKVISION-C(Coaxitron)
Dimension: Φ 136 × 101.94 mm (Φ 5.35” × 4.01”)
Weight: 380 g (0.84 lb)