AV50HTW-28 HD1080p IR Turret Camera

AV50HTW-28 comes with 2MP CMOS image sensor, allowing this model to adopt an advanced image processing technology with a Resolution of 1080P. It uses a 2.8mm Wide angle lens, and its versatile enclosure can be mounted directly. Additional benefits of AV50HTW-28 includes ICR, Privacy zones, Noise reduction and powerful OSD “On Screen Display” menu which includes sharpness, contrast and color saturation adjustments, white balance, AE and other functions which ensure clear and bright picture. AV50HTW-28 camera also comes with Mirror and other aided functions which make it suitable for various special environments. AV50HTW-28 features a three-axis design which is capable of a wide variety of pan and tilts angles. IP66 standard robust design makes it suitable for outdoor monitoring system.

Manufacturer Part Number
AV50HTW-28
EAN/UPC
0852552006456,852552006456
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: AV50HTW-28
Parameter: HD1080p IR Turret Camera

Camera:
Image Sensor: 2MP CMOS
Signal System: PAL/NTSC
Effective Pixels: 1930(H)*1088(V)
Min. Illumination: 0.01 Lux @ (F1.2,AGC ON),0 Lux with IR
Shutter Time: 1/25(1/30) s to 1/50,000 s
Lens: 2.8mm
Angle of View: 105.2°
Lens Mount: M12
Angle Adjustment: Pan: 0 - 360°, Tilt: 0 - 75°, Rotation: 0 - 360°
Day & Night: ICR
Synchronization: Internal synchronization
Video Frame Rate: 1080p@25fps/1080p@30fps
HD Video Output: 1 Analog HD output
S/N Ratio: >62dB

Menu:
Camera ID: On/off (0-255)
AGC: Support
D/N Mode: Color/ BW/ Auto/ EXT
White Balance: Auto/ User/ Push/ 8000K/ 6000K/ 4200K/ 3000K
Privacy Mask: On/Off, maximum 2 zones
Motion Detection: On/Off, maximum 4 zones
BLC: Support
Anti-flicker: On/Off
Language: English/ Chinese
Functions: Digital noise reduction, Mirror

General:
Working Temperature: IP66
Power Supply: DC12V/AC24V+10%
Power Consumption: DC12V/300mA, AC24V/5.6W
Weather Proof Ratings: -20°C ~ 55°C
IR Range: 107mm (H) x 150mm (D)
Communication: Up the coax; Protocol: HIKVISION-C(Coaxitron)
Dimension: 89.6 × 59.1 mm (3.53” × 2.33”)
Weight: 400g (0.88 lb)