Wireless Mouse-WM126 - Black

Enjoy a tidy workspace with wireless connectivity

Reduce cable clutter with the Dell Wireless Mouse-WM126, providing the functionality you need in a mouse with none of the wires.

Great for everyday use at home or in the office

Take your work on-the-go with the reliable wireless connection of the Dell Wireless Mouse-WM126. You can also connect up to six compatible devices with a single receiver, allowing you to wirelessly connect with your keyboards and mice at home, in the office or on the move.

Work and play longer with a long battery life

Up to 1-year of battery life provides you peace of mind knowing that you can stay powered up longer virtually anywhere.

Comfortable design

Work in comfort thanks to a contoured design that feels great in either hand. The mouse features three clickable buttons (left, right, and middle) and includes a scroll wheel for ease of use.

Quick setup and easy installation

Your mouse comes ready to plug and play via the included receiver. No software or drivers are required. However, if you wish to make full use of Dell Universal Pairing technology and connect up to 6 compatible devices with one receiver, please go to Dell.com/pair to download the required software.

Manufacturer Part Number
WM126-BK
EAN/UPC
0884116198482,884116198482
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Quick Specs

Device Type: Mouse

Connectivity Technology: Wireless - RF

Color: Black

Weight: 2.03 oz

Wireless Receiver: USB wireless receiver

Movement Detection Technology: Optical

Buttons Qty: 3

Movement Resolution: 1000 dpi

Features: Scrolling wheel, wireless receiver

Manufacturer Warranty: 1 year warranty

General

Device Type: Mouse

Wireless Receiver:USB wireless receiver

Weight: 2.03 oz

Color: Black

Input Device

Connectivity Technology: Wireless

Interface: RF

Movement Detection Technology: Optical

Buttons Qty: 3

Movement Resolution: 1000 dpi

Features: Scrolling wheel, wireless receiver

Expansion / Connectivity

Interfaces: 1 x USB - 4 pin USB Type A

Miscellaneous

Compliant Standards: Plug and Play

Manufacturer Warranty

Service & Support: 1 year warranty

Service & Support Details: Limited warranty - 1 year