SV Primary Storage Drawer, Double

Upgrade a non-drawer cart with added storage with this drawer assembly. Double version offers two medium storage areas.

This drawer is manually operated—key-lock only.

Manufacturer Part Number
97-988
EAN/UPC
0698833053975,698833053975
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 97-988


Description: SV Primary Storage Drawer, Double (grey/white)


Includes drawer assembly, two medium drawers, dividers


* Stated capacity represents maximum load per individual medium drawer


Internal Dimensions (individual drawer): 2.5"H x 5.5"W x 10.5"D (63.5 x 140 x 267 mm)—includes dividers to configure up to 4 compartments


The primary drawer must be the first drawer attached to the cart


Drawer features key-lock access


This drawer is manually operated. It does not interface with a cart’s electrical or auto-locking drawer systems


Shipping Dimensions: 18" x 18" x 9.5" (457 x 457 x 242 mm)


Shipping Weight: 12 lbs (5.4 kg)


Warranty: Five (5) years