SV43 Primary Double Tall Drawer for LCD Carts

Upgrade a non-drawer non-powered cart for medication delivery with this drawer assembly. Double version provides two separate medium drawers.

This drawer works in conjunction with the cart’s electronic auto-locking drawer system.

Manufacturer Part Number
97-981
EAN/UPC
0698833053906,698833053906
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 97-981


Description: SV43 Primary Double Tall Drawer for LCD carts (grey/white)


Includes drawer assembly, two medium tall drawers, dividers, controller board, keypad, battery pack, cable


Battery pack has 6 AA NiMH batteries


* Stated capacity represents maximum load per individual medium drawer


Internal Dimensions (individual drawer): 6"H x 5.5"W x 10.5"D (150 x 140 x 267 mm)—includes dividers to configure up to 4 compartments


The primary drawer must be the first drawer attached to the cart as it contains the drawer controller


StyleView LCD and laptop carts differ in their keypad configuration—be sure to order the correct primary-drawer version


Compatible only with SV40/41/43 series LCD carts


Drawers feature electronic and key-lock access


Shipping Dimensions: 18" x 18" x 12.5" (457 x 457 x 315 mm)


Shipping Weight: 13 lbs (5.9 kg)


Warranty: Five (5) years for mechanical components, one (1) year for electrical components