SV44 Primary Double Drawer for Laptop Carts

Upgrade a non-drawer powered cart for medication delivery with this drawer assembly. Double version provides two separate medium drawers.

This drawer works in conjunction with the cart’s electronic auto-locking drawer system.

Manufacturer Part Number
97-976
EAN/UPC
0698833053852,698833053852
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 97-976

Description: SV44 Primary Double Drawer for laptop carts (grey/white)

Includes drawer assembly, two medium drawers, dividers, controller board, keypad, cable

* Stated capacity represents maximum load per individual medium drawer

Internal Dimensions (individual drawer): 2.5"H x 5.5"W x 10.5"D (63.5 x 140 x 267 mm)—includes dividers to configure up to 4 compartments

The primary drawer must be the first drawer attached to the cart as it contains the drawer controller

StyleView LCD and laptop carts differ in their keypad configuration—be sure to order the correct primary-drawer version

Compatible only with SV42/44 series laptop carts

Drawers feature electronic and key-lock access

Shipping Dimensions: 18" x 18" x 9.5" (457 x 457 x 240 mm)

Shipping Weight: 12 lbs (5.5 kg)

Warranty: Five (5) years for mechanical components, one (1) year for electrical components