SV43 Primary Single Tall Drawer for Laptop Carts

Upgrade a non-drawer non-powered cart for medication delivery with this drawer assembly. Single version offers large storage area.

This drawer works in conjunction with the cart’s electronic auto-locking drawer system.

Manufacturer Part Number
97-973
EAN/UPC
0698833053821,698833053821
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 97-973

Description: SV43 Primary Single Tall Drawer for laptop carts (grey/white)

Includes drawer assembly, large tall drawer, dividers, controller board, keypad, battery pack, cable

Battery pack has 6 AA NiMH batteries

Internal Dimensions: 6"H x 12"W x 10.5"D (150 x 305 x 267 mm)—includes dividers to configure up to 9 compartments

The primary drawer must be the first drawer attached to the cart as it contains the drawer controller

StyleView LCD and laptop carts differ in their keypad configuration—be sure to order the correct primary-drawer version

Compatible only with SV40/41/43 series laptop carts

Drawer features electronic and key-lock access

Shipping Dimensions: 18" x 18" x 12.5" (457 x 457 x 315 mm)

Shipping Weight: 13 lbs (5.9 kg)

Warranty: Five (5) years for mechanical components, one (1) year for electrical components