SV Drawer Travel-Stop, 5"/13 cm

When adding a 3rd row of tall drawers to SV43 or SV44 carts, use this accessory to prevent the bottom drawer row from impacting the base of the cart.

Manufacturer Part Number
97-963
EAN/UPC
0698833053555,698833053555
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Part Number: 97-963


Description: SV Drawer Travel-Stop, 5"/13 cm (aluminum)


Includes travel-stop, attachment hardware


Only use this travel-stop in cart configurations that include three rows of tall drawers


Limits lift engine travel to 5" (12.7 cm)


Shipping Dimensions: 6" x 5" x 3" (15 x 13 x 8 cm)


Shipping Weight: 2 lbs (1 kg)


Warranty: Five (5) years