N-plug to N-Plug Adapter for Out Door Antenna

This is an adapter for N-Type antenna connections. It is a N-Type Male to N-Type Male adapter.

Manufacturer Part Number
HONNA
EAN/UPC
0603992507344,603992507344
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Impedance: 50 Ohms
Frequency Range: DC to 11 GHz Voltage Rating: 1500 Volts Peak Dielectric Withstanding Voltage: 2500 Volts RMS
Insertion Loss: 0.15dB Maximum Body: Nickel Plated Brass Contact: Gold Plated Brass Insulator: TFE
Temperature: -67°F to 185°F (-55°C to 85° C)