HD Smart LED TV

LED

LED uses tiny, energy-efficient light-emitting diodes to illuminate the picture. The new standard in HDTVs, LED is superior to older CCFL technology, making slimmer televisions possible, with amazing brightness, clarity and color detail.

Full HD 1080p Resolution

This leap forward in picture quality is the reason you wanted HDTV in the first place. Full HD 1080p meets the highest standards for high definition, displaying 1,080 lines of resolution on screen for a clearer, more detailed image that is simply breathtaking.

Smart TV

Easily access premium content from providers like Hulu Plus®, Netflix® and YouTube®, plus the exclusive LG App Store, all directly from the TV.

Manufacturer Part Number
43LH5700
EAN/UPC
0719192603332,719192603332,8806087584233
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PICTURE QUALITY

Full HD (1,920 x 1,080) •
60Hz •
Triple XD Engine •

SMART TV

Smart TV • (Partners: Netflix, Amazon, Hulu Plus, VUDU,
YouTube,Google Play Movies & TV)
LG Content Store (App Store) •
SMART SHARE
Screen Share •
Content Share •

AUDIO

Speaker System 2 Channel
Output Power 10W / 32" 6W
Mono / Stereo / Dual (MTS/SAP) •
Dolby Digital Decoder •
DTS Decoder M6
Surround Mode Virtual Surround Plus
Clear Voice •

CONNECTIVITY

Wi-Fi® Built In •
Wifi Direct •
Simplink (HDMI CEC) •
INPUTS
HDMI 2
USB 1
RF In (Antenna/Cable) 1
Composite In 1
Component In 1 (shared with composite)
Ethernet 1
Optical 1
RS232C (Mini Jack) 1

POWER

Power Supply (Voltage, Hz) 100~240Vac 50-60Hz
Power Consumption TBD
Standby Mode 0.5Wi
ENERGY STAR® Qualified Yes
WALL MOUNT
VESA 43": 200X200

43LH5700 (42.7" DIAGONAL) DIMENSIONS / WEIGHTS / UPC

W/O Stand (WxHxD) 38.4" x 23.0" x 3.2"
W Stand (WxHxD) 38.4" x 24.9" x 8.6"
Shipping (WxHxD) 41.6" x 26.0" x 6.0"
W/O Stand Weight 18.1 lbs
W Stand Weight 18.7 lbs
Shipping Weight 23.8 lbs
UPC 719192603332