43" Class (42.7" Diagonal) 4K UHD Smart LED TV w/ webOS 3.0

4K UHD  

Ultra high-definition TVs offer four times the resolution of Full HD televisions. UHD, also known as "4K", delivers exceptional clarity and detail for all video content, even on large screens, even when viewed up close. This means you can fit a larger screen in a smaller space without compromising the viewing experience.

IPS Panel

The IPS panel in this LG TV uses in-plane switching to deliver rich colors and strong contrast ratio that remain consistent at wide viewing angles. With IPS, any seat becomes the best in the house.

HDR Pro  

This LG TV supports high dynamic range content, so it can display HDR movies that have been specially mastered to reveal more colors and more detail for a more cinematic image.

4K Upscaler  

Multi-step data analysis enhances the detail of all video content--HD or SD--to near-4K quality, delivering a viewing experience optimized for a crystal-clear Ultra HD TV.

webOS 3.0 Smart TV

The latest generation of LG’s exclusive, award-winning Smart TV platform is incredibly easy to use with Magic Remote, Magic Mobile Connection and Magic Zoom.

Manufacturer Part Number
43UH6500
EAN/UPC
0719192605053,719192605053
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PICTURE QUALITY
ULTRA HD (3840x2160): Yes
TruMotion 120Hz: Yes
IPS Panel: Yes
UHD Mastering Engine: Yes
True Black Panel: Yes
HDR Pro: Yes
Color Prime Pro: Yes
True Color Accuracy: Yes
4K Upscaler: Yes

SMART TV
webOS 3.0: Yes
Magic Remote Control: Ready (Magic Remote Accessory Required)
Natural Voice Recognition: Ready (Magic Remote Accessory Required)
Magic Mobile Connection: Yes
Universal Control Capability: Ready (Magic Remote Accessory Required)
Magic Zoom: Ready (Magic Remote Accessory Required)
LG Content Store (App Store): Yes
Full Web Browser: Yes

SMART SHARE
Screen Share: Yes
Content Share: Yes

AUDIO
Speaker System: 2.0 Channel
Output Power: 20W
Mono/Stereo/Dual (MTS/SAP): Yes
Dolby® Digital Decoder: Yes
DTS Decoder: M6
Surround System: Ultra Surround
Clear Voice: Yes
Wireless Sound Sync: Yes

CONNECTIVITY
Wi-Fi® Built-In: 802.11 a/c
Wi-Fi® Direct: Yes
SIMPLINK™ (HDMI™ CEC): Yes

INPUTS / OUTPUTS
HDMI®: 3 (HDCP 2.2)
USB: 2
RF in (Antenna/Cable): 1
Composite In: 1
Component In: 1 (shared with composite)
Ethernet: 1
Optical: 1
RS232C (Mini Jack): 1

POWER
Power Supply (Voltage, Hz): 100V ~ 240V, 50/60 Hz
Standby Mode: Less than 0.5W

WALL MOUNT
VESA: 200 x 200

DIMENSIONS / WEIGHT
TV without Stand (WxHxD): 38.3" x 22.5" x 3.0"
TV with Stand (WxHxD): 38.3" x 24.5" x 7.8"
TV Shipping Dimensions (WxHxD): 41.7" x 26.0" x 6.0"
TV without Stand Weight: 20.9 lbs
TV with Stand Weight: 21.4 lbs
Shipping Weight: 25.4 lbs

WARRANTY / UPC
UPC: 719192605053