UH6150 Series 4K UHD Smart LED TV w/ webOS 3.0

UHD
Ultra High Definition TVs offer four times the resolution of Full HD televisions: 3,840 pixels wide by 2,160 lines high. UHD, also known as "4K," delivers exceptional clarity and detail for everything you watch, even on large screens, even when viewed up close.

IPS
One of the secrets behind LG’s outstanding UHD performance is the specially designed 4K display panel with in-plane switching. IPS delivers accurate colors that remain consistent at wide viewing angles, with four times the resolution of Full HD. With IPS, any seat can be the best in the house.

HDR PRO
Color and contrast ratio are as important as pixel count, so select LG UHD TVs can process and display new High Dynamic Range content, which dramatically expands available contrast and colors. With HDR, images are now brighter and bolder, coming to life as never before.

Manufacturer Part Number
65UH6150
EAN/UPC
0719192603585,719192603585
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PICTURE QUALITY
Ultra HD (3,840 x 2,160)
TruMotion 120Hz
IPS Panel
UHD Mastering Engine
True Black Panel
True Color Accuracy
HDR Pro
4K Upscaler

SMART TV
webOS 3.0
Magic Mobile Connection
LG Content Store (App Store)
Full Web Browser

SMART SHARE
Screen Share
Content Share

AUDIO
Speaker System: 2 Channel
Output Power: 20W
Mono / Stereo / Dual (MTS/SAP)
Dolby Digital Decoder
DTS Decoder: M6
Surround Mode: Ultra Surround
Clear Voice
Wireless Sound Sync

CONNECTIVITY
Wi-Fi® Built In: 802.11 a/c
Wifi Direct
Simplink (HDMI CEC)

INPUTS
HDMI: 3 (HDCP 2.2)
USB: 2 (75" 3)
RF In (Antenna/Cable): 1
Composite In: 1
Component In: 1 (shared with composite)
Ethernet: 1
Optical: 1
RS232C (Mini Jack): 1

POWER
Power Supply (Voltage, Hz): 100~240Vac 50-60Hz
Power Consumption: TBD
Standby Mode: 0.5Wi

WALL MOUNT
VESA: 300x300


65UH6150 (64.5" DIAGONAL) DIMENSIONS / WEIGHTS / UPC
W/O Stand (WxHxD)
57.5" x 33.3" x 2.3"
W Stand (WxHxD)
57.5" x 35.5" x 10.4"
Shipping (WxHxD)
60.9" x 36.3" x 5.7"
W/O Stand Weight
59.5 lbs
W Stand Weight
60.4 lbs
Shipping Weight
72.1 lbs
UPC
719192603585