65" Class (64.5" Diagonal) Super UHD 4K Smart LED TV w/ webOS 3.0

Super UHD

Super UHD is LG’s best 4K LED TV, a Smart TV offering a superior viewing experience through advanced technologies delivering over a billion rich colors, smoother motion and elevated brightness plus HDR with Dolby Vision™.

HDR Super with Dolby Vision™

LG SUPER UHD TVs with HDR plus Dolby Vision™ deliver deeper black levels and superior brightness plus HDR can express a wider range of colors so the image now comes to life as never before.

IPS 4K Quantum Display

LG SUPER UHD TVs can reproduce a wider pallet of over a billion rich colors for a more lifelike picture, consistent at a wider viewing angle thanks to IPS 4K Quantum Display technology.

True Black Panel

An antiglare, low-reflection screen coating helps the TV to achieve superb black levels and a high contrast ratio for an exceptional Ultra HD picture.

Ultra Luminance

Picture quality becomes even more dynamic with Ultra Luminance, boosting peak brightness and increasing the overall contrast ratio.

webOS 3.0 Smart TV

The latest generation of LG’s exclusive, award-winning Smart TV platform is incredibly easy to use with Magic Remote, Magic Mobile Connection and Magic Zoom.

ENERGY STAR® Qualified

Earning the ENERGY STAR® means a product meets strict energy efficiency guidelines set by the US Environmental Protection Agency and the Department of Energy. ENERGY STAR® certified televisions are on average, over 24 percent more energy efficient than conventional models, saving energy in all usage modes: sleep, idle and on.

Manufacturer Part Number
65UH7700
EAN/UPC
0719192603615,719192603615
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

PICTURE QUALITY
ULTRA HD (3840x2160): Yes
TruMotion 240Hz: Yes
Quantum Display: Yes
IPS Panel: Yes
Super Mastering Engine: Yes
HDR Super w/ Dolby Vision™: Yes
True Black Panel: Yes
True Color Accuracy: Yes
ULTRA Luminance: Yes
4K Upscaler: Yes
Local Dimming: Yes

SMART TV
webOS 3.0: Yes
Magic Remote Control: Included
Natural Voice Recognition: Yes
Magic Mobile Connection: Yes
Universal Control Capability: Yes
Magic Zoom: Yes
LG Content Store (App Store): Yes
Full Web Browser: Yes

SMART SHARE
Screen Share: Yes
Content Share: Yes

AUDIO
Speaker System: 2.0 Channel
Output Power: 20W
Sound Designed by harman/kardon®: Yes
Mono/Stereo/Dual (MTS/SAP): Yes
Dolby® Digital Decoder: Yes
DTS Decoder: M6
Surround Mode: Ultra Surround
Clear Voice: Yes
Wireless Sound Sync: Yes

CONNECTIVITY
Wi-Fi® Built-In: 802.11 a/c
Wi-Fi® Direct: Yes
SIMPLINK™ (HDMI™ CEC): Yes

INPUTS / OUTPUTS
HDMI®: 3 (HDCP 2.2)
USB: 3
RF in (Antenna/Cable): 1
Composite In: 1
Component In: 1 (shared with composite)
Ethernet: 1
Optical: 1
RS232C (Mini Jack): 1

POWER
Power Supply (Voltage, Hz): 100~240Vac, 50~60Hz
Standby Mode: Less than 0.5W
ENERGY STAR® Qualified: Yes

WALL MOUNT
VESA: 300 x 300

DIMENSIONS / WEIGHT
TV without Stand (WxHxD): 57.4" x 33.1" x 2.2"
TV with Stand (WxHxD): 57.4" x 35.3" x 11"
TV Shipping Dimensions (WxHxD): 63.0" x 39.0" x 7.5"
TV without Stand Weight: 59.5 lbs
TV with Stand Weight: 64.2 lbs
Shipping Weight: 78.5 lbs

WARRANTY / UPC UPC: 719192603615