Magellan 9300i In-counter Barcode Scanner

The Magellan™ 9300i scanner and scanner/scale: a new class of high performance bar code scanners. With digital imagers in all planes, the 9300i scanners read both 1D and 2D bar codes seamlessly without requiring item orientation by the cashier.

With a more traditional bonnet height and large horizontal and vertical windows, the Magellan 9300i allows optimum positioning for POS or self-checkout touchscreens, payment terminals and printers while maintaining ergonomic comfort for both seated and standing cashiers.

The optional Magellan Customer Service Scanner (CSS) enables retailers to easily engage their customers in mobile commerce programs, allowing them to scan bar codes from their mobile phone screen or paper coupons while the cashier continues to scan regular items in parallel, resulting in a significant reduction in total transaction time.

Innovative features and options such as ScaleSentry™ shrink monitoring/prevention technology, AllWeighs™ platters and the support of all major EAS systems make 9300i purpose-built to help retailers reduce shrink at the POS.

Manufacturer Part Number
9320420040-023231
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

DECODING CAPABILITY
1D / LINEAR CODES Autodiscriminates all standard 1D codes including GS1 DataBar™ linear codes.
STACKED CODES EAN/JAN Composites; GS1 DataBar Composites; GS1 DataBar Expanded Stacked; GS1 DataBarStacked; GS1 DataBar Stacked Omnidirectional; MicroPDF417; PDF417; UPC A/E Composites
2D CODES Aztec Code; Data Matrix; QR Code, Micro QR Code

ELECTRICAL

AC POWER REQUIREMENTS AC Input: 100 - 240 VAC, 50-60 Hz
Power Consumption: Operating (Nominal): 12 Watts
Sleep Mode: 11 Watts

ENVIRONMENTAL
AMBIENT LIGHT 0-86,080 lux
HUMIDITY (NON-CONDENSING) 5 - 95%
ESD PROTECTION (AIR DISCHARGE) 25kV
TEMPERATURE Operating: 10 to 40 °C / 50 to 104 °F
Storage/Transport: -40 to 70 °C / -40 to 158 °F

INTERFACES
AUXILIARY PORTS Powered RS-232; Remote Scale Display;
EAS Controller Ports; Sensormatic, Interlock;
MULTI-INTERFACE RS-232
RS-232 (Scanner) / RS-232 (Scale);
Single Cable RS-232 (Scanner and Scale)
REMOTE MANAGEMENT CAPABILITIES Diagnostic Reporting; WMI (OPOS and JavaPOS) and MBeans (JavaPOS) compliant
Host Download; Supports IBM Systems
Director®, Wavelink® Avalanche® and other ERP management solutions

LOSS PREVENTION
ALL-WEIGHS™ SCALE PLATTER Integrated horizontal and vertical scale platter surfaces increase active weighing area for easy, accurate weighing of large items.
SCALESENTRY™ SHRINK MONITORING/ Configurable audio / visual indicators identify items
PREVENTION SYSTEM placed outside weighing surface
EAS FEATURES Checkpoint Systems: Integrated EAS Antenna for Counterpoint IX and Evolve D11 models;
Sensormatic: Datalogic SmartSentry™ Firmware technology interfaces with the Sensormatic AMB-9010/IPS EAS Deactivation Controller;
(AMB-5120);
Good Read / EAS Status Indicators

PHYSICAL CHARACTERISTICS
DIMENSIONS Depth (Below Counter): 10.2 cm / 4.0 in
Height (Above Counter): 13.0 cm / 5.1 in
Length (By Model): 9303 (Medium, Scanner Only): 40.1 cm / 15.8 in
Width: 29.2 cm / 11.5 in
GLASS OPTIONS Datalogic Clear™ Glass: High transmissivity glass optimized for imaging performance: Lifetime Guarantee
INDICATORS Audio: 85 dB Speaker; Adjustable Tone and Volume; Supports WAV file formats
Visual: Good Read confirmation for all reading planes; Scale center of zero; ScaleSentry event;
Sensormatic EAS status

READING PERFORMANCE
IMAGE CAPTURE Horizontal and Vertical Window: Graphic Formats: BMP, JPEG; Greyscale: 256, 16, 2
ILLUMINATION Multiple Diffused LEDs: Orientation and wavelength optimized for eye comfort
READING COVERAGE Seamless reading of linear and 2D codes in all planes (5 sides plus Customer Service Scanner)

SAFETY & REGULATORY
AGENCY APPROVALS The product meets necessary safety and regulatory approvals for its intended use.
The Quick Reference Guide for this product can be referred to for a complete list of certifications.
ENVIRONMENTAL COMPLIANCE Complies to China RoHS; Complies to EU RoHS;
Complies to R.E.A.C.H. - EC1907/2006

UTILITIES
SCANALYZER™ UTILITY Scanalyzer On-Screen Programming (OSP) configuration software is available for download at no charge.
OPOS / JAVAPOS JavaPOS Utilities are available for download at no charge. OPOS Utilities are available for download at no charge.

WARRANTY
WARRANTY 1-Year Factory Warranty