3 Quart ProCast Traditions Dutch Oven

Inspired by three generations of all-American cast aluminum ingenuity and culinary craftsmanship, Nordic Ware proudly presents the ProCastTM Traditions collection. Like our famous, iconic Bundt pans, these pieces bring unmatched performance to home kitchens. Substantial without being too heavy to safely lift, cast aluminum provides more efficient cooking properties than enameled cast iron with faster, more uniform heat conduction. Non-stick, non-rusting, and beautifully styled in three classic colors, these heirloom-quality pieces are what you’ll reach for time and time again, year after year. All pieces transition smoothly from stove to oven to table and will bring delight with every use.

Manufacturer Part Number
21426
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Cast Aluminum
• Interior Dimensions: 7.63"L x 7.63"W x 4.5"H
• Exterior Dimensions: 7.75"L x 10.25"W x 5.38"H
• Product Weight: 4.8lbs
• Lifetime warranty
• Made in the USA w/ Imported Handle