Chiffon Bundt

Our exclusive heavy cast aluminum Bundt® Bakeware provides superior baking performance. Baked goods rise evenly, cook uniformly and are finely detailed thanks to the excellent conduction of the heavy walls. A special heat reflective exterior and premium nonstick surface assures perfect results. Our unique pans are wonderful for bread, molded desserts and savory dishes, as well as cake. This beautifully sculpted cake is decorated with an elegant scalloped design.

Manufacturer Part Number
87437
EAN/UPC
0011172874375,011172874375
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

• Cast Aluminum
• Interior Dimensions: 10 Cup
• Exterior Dimensions: 9.75"L x 9.75"W x 3.75"H
• Product Weight: 1.3
• Lifetime Warranty
• Made in the USA