Double Backsplash Grill & Griddle

You’re going to fall for this big two burner, dual purpose pan, because it really does it all! A flat griddle on the right side accommodates eggs, pancakes or potatoes, while a ribbed grill surface on the left side sears meats and vegetables. Raised edges and back panel contain spatters. Fats and juices collect in a reservoir up front. What’s not to like? For grill or stove.

Manufacturer Part Number
19860
EAN/UPC
0011172198600,011172198600
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

•Cast Aluminum
•Interior Dimensions: 18.50"L x 10.63"W x 1.25"H
•Exterior Dimensions: 20"L x 12"W x 1.63"H
•Product Weight: 3.95
•5 Year Warranty
•Made in the USA