Highway Max Auto Adapter

The high-powered, twin-slot car charger

Just Mobile Highway Max™ is the superpowered in-car charger for smartphones, tablets and other USB-powered devices.

Finished in high-grade aluminium, the stylish Highway Max™ plugs into your car's cigarette lighter socket. It features two high-performance 2.1A USB ports for fast charging, with a built-in fuse to protect against power surges.

Manufacturer Part Number
CC-128
EAN/UPC
4712176187510
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Features and Compatibility

Properties

  • 2x USB ports
  • 2x 2.1A output – fast charging for phones and tablets
  • Input: 12-24V DC
  • Fused for surge protection
  • Green micro-LED power light


Design Object No.: CC-128

Dimensions

  • 2.9 x 2.9 x 6.8cm
  • 30 g
  • 1 x 1 x 2.7 inch
  • 1.06 oz

Included in Delivery

  • Highway Max™
  • User manual

Compatibility

  • Tablet:
    iPad 1, iPad 2, iPad 3, iPad 4*, iPad mini*, iPad mini with Retina Display*, iPad mini 3*, iPad mini 4*, iPad Air*, iPad Air 2*, iPad Pro*, and all Android/Microsoft micro-USB powered tablets
  • Smartphone:
    iPhone 3, iPhone 3GS, iPhone 4, iPhone 4S, iPhone 5*, iPhone 5s*, iPhone 5c*, iPhone 6*, iPhone 6 Plus*, iPhone 6s*, iPhone 6s Plus*, and all Android/Microsoft micro-USB powered smartphones
  • iPod touch:
    iPod touch 1, iPod touch 2, iPod touch 3, iPod touch 4G, iPod touch 5.Gen.*, iPod touch 6.Gen.*