DDR3 ECC-DIMM
Stable, reliable operation is critical for both servers and workstations alike. Transcend's DDR3 ECC-DIMM features Error Correcting Code that monitors the data that gets transferred in and out of memory and corrects any errors found. This greatly decreases the risk of computational errors during complex tasks, while at the same time increases overall system reliability. These modules also feature a revolutionary new on-board thermal sensor, which allows the system to monitor temperatures and redistribute memory load--a process that can greatly enhance memory reliability, efficiency, and overall system stability.
Note:
Module Type: DDR3 ECC Unbuffered DIMM
Frequency: 533/667/800/933MHz for 1066/1333/1600/1866Mb/s/Pin
Number of Rank(s): 1 rank / 2 ranks
Number of Pin(s): 240 pin
Capacity: 1GB / 2GB / 4GB / 8GB
DRAM Configuration: 128Mx8 / 256Mx8 / 512Mx8
Timing Description: 7-7-7 / 9-9-9 / 11-11-11 / 13-13-13
Voltage: 1.5V
PCB Height: 1.18 inches
Operating Temperature: 0 ~ 85 ℃
Warranty: Limited Lifetime Warranty