AVH-180DVD DVD Receiver with 6.2" Display

NEW USER INTERFACE

Previously only available on the NEX line, the AVH-180DVD features the responsive, powerful and intuitive NEX user interface that is easy to use and highly customizable.  It features a new clear resistive touchscreen that provides brighter, more vibrant colors and increased touch sensitivity, making it more responsive than traditional resistive touch panels.

Manufacturer Part Number
AVH-180DVD
EAN/UPC
0884938323871,884938323871
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Display

Screen Size/Aspect Ratio: 6.2", 16:9
Resolution: WVGA (800 x 480)
Touchscreen: Clear Resistive
LED Backlight:
Display Off Mode:
Color Customization: 3 Display Colors, Key Color Blue
Illumination Timer:
Dimmer Setting (ON/OFF):
Brightness Control:

Tuner & Sources

Presets: 18 FM, 6 AM
RDS:
Supertuner® IIID:

Digital Media Playback

CD/CD-R/RW Playback:
MP3 Audio Playback: Disc, USB
WMA Audio Playback: Disc, USB
AAC Audio Playback: Disc, USB
WAV Audio Playback: Disc, USB
DVD/DVD-R/RW/DVD-Video Playback:
MPEG-1 Video Playback: Disc, USB
MPEG-2 Video Playback: Disc, USB
MPEG-4 Video Playback: Disc, USB
AVI Video Playback: USB
WMV Video Playback: USB

Audio

RCA Preouts: 2 (2V)
Built-in Amplifier: 50W x 4
Easy EQ (EEQ) Preset Equalizer:
Customizable Graphic Equalizer: 5-Band
D/A Converter: 24-Bit
Crossover Network: LPF, HPF
Subwoofer Control:
Loudness: 3 Mode

Expandibility

USB: Single, Rear
AUX Input: Rear
Back-up Camera Input:
Wired Remote Input:
Composite Video Output:
Composite AV Input: 1-3.5mm (Audio/Video)
USB Direct Control for iPod®/iPhone®:

General

Detachable Face Security: Fixed
Remote Control: Optional
Multi-Language Display: English, Chinese (Simplified), French, Spanish, Portuguese
Warranty (must be purchased from a Authorized Pioneer Dealer): 1 Year
2006 CEA Compliant: