The Dell SonicWALL is the high performing, secure Unified Threat Management (UTM) firewall. It provides full deep packet inspection (DPI) without diminishing network performance, thus eliminating bottlenecks that other products introduce, while enabling businesses to realize increased productivity gains. Designed for small businesses, distributed enterprises, branch offices and retail deployments, it elegantly integrates the effective anti-malware, intrusion prevention, URL filtering into a single solution. It adds application intelligence and control to ensure bandwidth for critical applications, while throttling non-productive ones. It speeds troubleshooting and forensics of real-time and historic data, using drill-down visualization and Application Traffic Analytics to provide deep insight into bandwidth utilization and security threats. Advanced networking features include multiple ISP failover and load balancing, optional dual-band secure wireless, IPSec VPN support, network segmentation and PCI compliance capabilities. Plus it is the only UTM firewall with a native VPN remote access client for iOS, Google Android, Windows, Mac OS and Linux that supports Clean VPN, which decontaminates threats from VPN traffic. Dell SonicWALL Enforced Client Anti-Virus and Anti-Spyware provides maximum prevention with virtually no administrative overhead, and is available for purchase with either McAfee or Kaspersky anti-virus software.
Note:
Tech Specs
Quick Specs
Device Type: Power adapter - external
Input Voltage: AC 100-240 V
Power Capacity: 36 Watt
Designed For: Dell SonicWALL TZ500
General
Device Type: Power adapter - external
Power Device
Input Voltage: AC 100-240 V
Frequency Required: 50 - 60 Hz
Max Electric Current: 1 A
Power Capacity: 36 Watt
Compatibility Information
Designed For: Dell SonicWALL TZ500