Privacy filter keeps confidential information private. Only persons directly in front of the monitor can see the image on screen while others on either side of it see a darkened screen. It is great for high-traffic areas such as airports, airplanes, commuter trains, coffee shops and other public places. Custom fit to your 11" Apple MacBook Air with your choice of two easy-to-use, included attachment methods. Reversible, matte side reduces glare and reflections. Lightweight, thin, frameless design protects display from dirt, debris and scratches. Clean easily with a soft cloth and water. Filter includes a convenient storage folder that keeps your privacy filter clean while not in use on your device.
Note:
Anti-Glare: Yes
Anti-Reflective: No
Catalog Number: PFNAP006
Color: Black
Device Brand: Apple
Device Model Name: Apple MacBook Air 11-inch
Device Type: Laptops
Display Diagonal: 11.6"
Durable Screen Protection: Yes
Filter Type: Frameless
Privacy: Yes
Reduces Glare: Yes
Scratch Resistant: Yes
Screen Attachment: Adhesive Strips
Touch Compatibility: Touch
Viewing Area Dimensions (width x height): 10 1/8" x 5 11/16"
Viewing Area Dimensions - Metric (width x height): 258 mm x 145 mm
Warranty Period: Limited 1-year warranty