
Wireless Audio Soundbar with wireless subwoofer adds depth and spaciousness to your listening experience with Surround Sound Expansion. Listen to TV audio through the Soundbar by connecting your TV and the Soundbar via Bluetooth with TV SoundConnect. Easy connectivity and the absence of trailing wires between the Soundbar and TV allow you to showcase the slim, sleek design of both systems while maintaining a clean look in your living environment. Easily control the Soundbar and TV from a single TV remote. You can connect and play music files from external USB storage devices, such as MP3 players, USB flash memory and more using the Soundbar's USB HOST function. You can connect a Bluetooth device to the Soundbar and enjoy music with high-quality stereo sound, all without wires. Energy Star certified.
Note:
General
Black
2.1 Ch
130 W
Features
Yes
Audio Processing
Dolby 2ch
DTS 2ch
Audio Features
5 (Music, Movie, Clear Voice, Sports, Night Mode)
Speakers
Wireless
Surround Sound Ready*
*Rear wireless capable with optional SWA-8000S Speakers.
Connectivity
1
Yes
Yes
Yes
Yes
Yes
Dimensions & Weight
35.7" x 2.1" x 2.8"
3.3 lb.
38.0" x 17.9" x 8.3"
14.3 lb.
6.1" x 11.8" x 11.5"
6.3 lb.
Accessory
Yes
Yes
Yes