Count on Original HP PageWide cartridges for printing professional-quality color documents. Get consistent quality from this cartridge designed for the Hewlett-Packard PageWide Enterprise Pro 452dn, 452dw, 477dn Multifunction, 477dw Multifunction, 552dw, 577dw Multifunction and 577z Multifunction. Original HP PageWide cartridges are precisely engineered to match the high-speed performance of HP PageWide Enterprise printers and MFPs and to deliver fast, consistent results. Intelligence built into Original HP ink cartridges and printer continuously optimizes quality and reliability. Durable documents are water-resistant, smear-resistant and fade-resistant. Easily replace cartridges in a snap. HP 972A cartridge makes printing easy so work flows smoothly. Cartridge yields approximately 3,500 pages.
Note:
Color(s) of print cartridges :
Black
Ink drop :
9.06 pl
Ink types :
Pigment-based
Page yield (black and white) :
~3,500 pages
Page yield footnote :
Tested in HP PageWide Pro 577dw Multifunction Printer. Average based on ISO/IEC 24711 or HP testing methodology and continuous printing. Actual yield varies considerably based on content of printed pages and other factors. For details, see http://www.hp.com/go/learnaboutsupplies.
Operating requirementsOperating requirements :
Operating temperature range : 15 to 30°C
Storage temperature range : -40 to 60°C
Storage humidity : 20 to 80% RH
Dimensions and weightDimensions and weight :
Package dimensions (W x D x H) : 215 x 28 x 48 mm
Package weight : 0.17 kg