Elite USB-C Docking Station

Creating a complete workspace has never been simpler Charge your device, view content on dual displays, access a range of accessories, and connect to a desktop PC experience with a single cable connection to the HP Elite USB-CTM Docking Station.

Quick and easy connectivity enabled by USB-CTM
Connect the attached cable to your tablet’s USB-CTM port and get immediate connectivity to a wired network, multiple displays and all of your devices—at the same time—with DisplayPort, HDMI, RJ-45, and five USB ports.

Power on
Keep working with a power pass through that powers your device while it charges.

Universal compatibility
Use a dock that works with HP and non-HP notebooks, tablets, and desktops with a Windows® operating system.

Built for enterprise
Support network manageability of your device and the docking station with integrated Wake on LAN. PXE boot, and 802.1x authentication on the docking station, and get physical security from a security lock slot (lock sold separately).

Park it or pack it
Place the compact dock on your desk with minimal impact to your workspace, or take it to go with your tablet.

Rest easy
Get the reassurance of a one-year limited warranty.

Manufacturer Part Number
T3V74AA#ABA
EAN/UPC
0889894545527,889894545527
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model number: T3V74AA
Dimensions (H x W x D): 

  • 6x2.76x0.77 in
  • 152.4x70x19.6 mm 

Weight:

  • 2.5 lbs (1.13 kg) w/shoulder strap
  • 0.66 +/-0.4lbs (300+/-20g)

Normal Operating Voltage: 19.5V
Average Operating Power: 55 W
Max Operating Power: 62 W
Temperature (Operating): 32-104 F (0-40 C)
Temperature (Non-operating): -40 to 158 F (-40 to +70C)
Relative humidity (Operating): 5%- 95% RH , non-condensing
Relative humidity (Non-operating): 90% RH, 84.2F (29° C) maximum wet bulb temperature
Altitude (Operating): 10000 ft (3048 m)
Altitude (Non-operating): 30000 ft (9144 m)
Shock (Operating): 40 G, 2 ms, half-sine
Shock (Non-operating): 240 G, 2 ms, half-sine
Random vibration (Operating): 0.21 grms, 5 to 500 Hz, 1 hour per axis (X,Y,Z)
Random vibration (Non-operating): 2.09 grms, 5 to 500 Hz, 1 hour per axis (X,Y, Z)
Option kit contents:  HP Elite USB-C Docking Station, AC power cable, 65W A/C adapter, Documentation.