DocuMate 5540 Document Scanner

Xerox DocuMate 5540 is a uniquely designed document scanner that combines both a flatbed and sheetfed scanner in one unit. It also includes a 70-page automatic document feeder (ADF) making a highly versatile scanner for today's modern office.The DocuMate 5540 is engineered to scan nearly anything in the modern office and securely file it away digitally until it is needed. It scans 40 double-sided pages in less than a minute and has a legal-size flatbed for scanning bound notebooks, thin or damaged documents and transparencies.

Manufacturer Part Number
100N03033
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Device Type: Document scanner - desktop
Interface Type: USB 2.0
Scan Element Type: CCD
Light Source: White LED
Max Supported Document Size: A4 (210 x 297 mm)
Input Type: Colour
Grayscale / Color Depth (External): 8-bit (256 grey levels) / 24-bit (16.7 million colours)
Optical Resolution: 600 dpi
Max Document Scan Speed: 40 ppm (mono) / 40 ppm (colour)
Max Document Size: 216 mm x 2997 mm
Automatic Duplexing: Yes
Supported Document Type: Plain paper
Document Feeder Type: Automatic
Document Storage Capacity: 70 sheets
Duty Cycle: 5000 scans per day
System Requirements: Microsoft Windows XP, Microsoft Windows 7, Microsoft Windows Vista, Windows 8
Dimensions (WxDxH): 69.1 cm x 31.9 cm x 43.1 cm
Weight: 8.4 kg
Environmental Standards: ENERGY STAR Qualified

Extended Specification

General

Interface Type: USB 2.0
Max Supported Document Size: A4 (210 x 297 mm)
Type: Document scanner - desktop

Dimensions & Weight

Depth: 31.9 cm
Height: 43.1 cm
Weight: 8.4 kg
Width: 69.1 cm

Environmental Standards

ENERGY STAR Qualified: Yes

Expansion / Connectivity

Interfaces: USB 2.0

Media Handling

Document Feeder Type: Automatic
Document Storage Capacity: 70 sheets
Max Document Size: 216 mm x 2997 mm
Supported Document Size Details: ADF - up to 216 x 2997 mm ¦ Flatbed - up to 216 x 355.6 mm
Supported Document Type: Plain paper

Miscellaneous

Cables Included: 1 x USB cable

Scanner

Automatic Duplexing: Yes
Bulb / Light Source Type: White LED
Colour Depth (External): 24-bit (16.7 million colours)
Compliant Standards: TWAIN, ISIS, WIA
Duty Cycle: 5000 scans per day
Grayscale Depth (External): 8-bit (256 grey levels)
Input Type: Colour
Max Document Scan Speed B/W: 40 ppm
Max Document Scan Speed Colour: 40 ppm
Optical Resolution: 600 dpi
Scan Element Type: CCD
Scanner Features: Ultrasonic Double Feed Detection, Long Paper Mode
Scanner Speed Details: 40 ppm - black & white - 200 dpi ¦ 40 ppm - colour - 200 dpi ¦ 40 ppm - black & white - 300 dpi ¦ 40 ppm - colour - 300 dpi ¦ 80 ipm - duplex - black & white - 200 dpi ¦ 80 ipm - duplex - colour - 200 dpi ¦ 80 ipm - duplex - black & white - 300 dpi ¦ 80 ipm - duplex - colour - 300 dpi

Software / System Requirements

OS Required: Microsoft Windows XP, Microsoft Windows 7, Microsoft Windows Vista, Windows 8
Software Included: Drivers & Utilities, Nuance OmniPage Professional, Nuance PaperPort, Visioneer OneTouch, Visioneer Acuity, Nuance PDF Converter, Visioneer DriverPLUS
System Requirements Details: Windows XP/Vista/7/8 - Pentium 4 - RAM 2 GB - HD 350 MB ( USB )