D765 IP Phone

Visual excellence

Featuring a 3.5” high-resolution color TFT display the D765 brings visual information presentation to a new level. Rich information such as presence and photocaller-ID is attractively displayed. A total of 16 freely programmable multicolor function keys give the user high versatility. Each function key can be configured for a variety of one-touch telephony functions such as speed dial, busy lamp field or presence indication.

Connectivity

The D765 features two Gigabit Ethernet ports to fulfil even demanding requirements. Built-in Bluetooth compatibility and a Hi-Speed USB port allow for easy connection of various accessories like a USB or Bluetooth headset, a WiFi stick, or the D7 Expansion Module.

High Quality Audio

The advanced speaker and microphone system and the Digital Signal Processor (DSP) ensure that the D765 delivers best audio performance. Whether you use the hands-free speakerphone or the handset, you will always experience superior, crystal-clear call quality.

The D765 is the perfect companion for users requiring cutting-edge design and high-end functionality. The D765 simply goes one step beyond.

Manufacturer Part Number
3917
EAN/UPC
4000953039177,4260059581714
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Protocols

  • SIP (RFC3261)
  • DHCP, NTP
  • HTTP / HTTPS / TFTP
  • LDAP (Directory)
  • Dual Stack IPv4 / IPv6

User Interface

  • Localization (language, time, dial tone)
  • Red LED for call indication / message waiting
  • 4 context-sensitive keys
  • 16 programmable line / function keys with multicolor LEDs
  • Paper inlay for labeling of function keys
  • Dedicated keys for: Message, DND, Directory, Menu, Transfer, Hold
  • Audio keys with LED indication: Mute, Speakerphone, Headset
  • Volume key
  • 4-way navigation key
  • OK and Cancel keys
  • Menu-driven user interface

Security

  • HTTPS server/client
  • Transport layer security (TLS)
  • SRTP (RFC3711), SIPS, RTCP
  • VLAN (IEEE 802.1x)
  • LLDP-MED, RTCP-XR
  • VPN support
  • Web interface password protection

Phone Features

  • Dimensions in millimeters (approx.):
  • 238 x 190 x 40 (LxWxD) w/o foot stand
  • 238 x 190 x 200/220 mm (LxWxD) with foot stand
  • Weight (approx.): device 690g, footstand 230g
  • Input voltage: 5Vdc (SELV)
  • Power supply: PoE or 5Vdc power adapter (1), 10 Watts
  • Handset: 4P4C
  • Headset: 4P4C; 4pin for snom EHS Advanced (1)
  • Hearing-aid compatible (HAC) handset
  • 1 x USB 2.0 host port, Type A, Hi/Full/Low-Speed
  • Environmental conditions:
  • Ambient temperature: 0°C to 35°C (32°F to 95°F)
  • Storage temperature: -10°C to 45°C (14°F to 113°F)
  • Humidity: 5% to 95% (non-condensing)
  • Included in delivery:
  • Phone unit
  • Footstand
  • Handset with cord
  • Ethernet cable
  • Quick Start Guide
  • Color: black
  • Warranty: 2 Years
  • Part Number: 00003917 (all markets)

Type Approvals

  • CE Mark
  • FCC Class B
  • Safety IEC 60950, CB

(1) Optional accessory (see below for part numbers)
(2) If supported by PBX

Part numbers for optional accessories
00002730 Power Adapter PSAC10R-050 (EU/US clip)
00004011 D7 Expansion Module (black)
00003820 Snom 7xx Wall Mount Kit for
US Standard 4” Ethernet wall plate
00002362 snom EHS Advanced
00001122 HS-MM2