1850 DLP Projector

Powerful presentations, made easy.

Take the stress out of presenting. Impressive connectivity options allow for adaptability and ease of use for everyone from a first-time presenter to seasoned speaker. Simply connect and you’re ready to project and collaborate.

Connect the way you want: The HDMI and USB ports connect quickly to Chromecast, DellCast, Amazon Fire TV Stick, Microsoft Wireless Display, and more without the need of additional cables or software.

Multiple ports: Connect to multiple platforms easily including Ultrabooks, notebooks, Chromebooks, tablets and more.

Present with the best: With Full HD 1080p resolution, your projector will mirror your 1080p laptop screen. That means no more resizing, rearranged icons or awkwardly sized documents and presentations.

Be bold. Be bright.

Even in limited lighting situations, the 1850 projector will make your presentations shine in brilliant, Full HD clarity.

Shine bright: Full HD projections combined with a bright, 3000 ANSI lumens output bring your presentations to life in any condition.

Vivid clarity: From a classroom with natural light to an office with black out curtains the contrast ratio of 2000:1 will light up any room.

The big picture: Dazzle your audience with razor sharp imagery with a full HD resolution at 1920x1080 and a 16:9 aspect ratio.

Built for your everyday.

The Dell 1850 Projector offers thoughtful design features and comprehensive support options that make it easy to enjoy a low total cost of ownership.

Built to last Solid
performance at a low price makes the 1850 the most cost effective, long lasting projector in its class.

Warranty 
Projectors are protected by Dell’s 1-year Lamp Warranty and 2-year Advanced Exchange Service.

Lamp life
A long lamp life equals dependable projection. The 1850 offers up to 3.5k hours in “normal mode” and 5 k in “eco mode”.

Easy to deploy
Start projecting right out of the box thanks to streamlined design and adaptable ports.

Manufacturer Part Number
1850
EAN/UPC
0884116215233,884116215233
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Projection

Light valve:

Single chip DLP®  LVDS

(Low-voltage differential signaling) technology

Image Chipset:

0.65" 1080p S600 DMD, DarkChip3TM 

Color Processing Technology:

BrilliantColorTM 

ANSI Lumens (Max>):

3,000 ANSI Lumens (Max.)

Contrast Ratio:

2000:1 Typical (Full On/Full Off)

Uniformity:

75% Typical (Japan Standard - JBMA)

Aspect Ratio:

16:09

Native Resolution:

1920 x 1080 (1080p)

Vertical Keystone Correction:

Manual +40° / -40°

Video Compatibility

Composite Video input:

NTSC: M (3.58 MHz), 4.43 MHz

PAL: B, D, G, H, I, M, N, 4.43 MHz

SECAM: B, D, G, K, K1, L, 4.25/4.4 MHz

Component Video via VGA input:

1080i (50/60Hz), 720p (50/60 Hz), 576i/p, 480i/p

HDMI input:

1080p, 720p, 576i/p, 480i/p

Lamp Type

PHILIPS 220 W user-replaceable lamp

Lamp Life

Up to 3,500 hours Normal Mode

Up to 5,000 hours Eco-Mode

Projector Lens:

F-Stop: F/2.5~2.67

Focal length, f=21.9-24 mm

Lens Offset Ratio:

116 ± 5%

Throw Ratio:

1.48~1.62 wide and tele

Zoom:

Manual 1.1X

Screen Size - Diagonal:

84.98 cm ~ 774.7 cm (33.46" ~ 305") (diagonal)

Projection Distance:

3.94 ~ 32.81 ft (1.2 ~ 10 m)

I/O Ports

Power:

AC power input socket (3-pin - C14 inlet)

Computer-In:

1 x 15-pin D-sub connector (Blue), VGA In, for analog RGB/Component input signals

Computer-Out:

1 x 15-pin D-sub connector (Black) for VGA-A loop through

Video-In:

1x Yellow RCA jack for CVBS signal (Composite Video)

USB:

1x mini USB-B slave for remote support and firmware upgrade

Audio Input:

Analog: 1x 3.5mm stereo mini phone jack (Blue)

Audio Output:

Variable: 1x 3.5mm stereo mini phone jack (Green)

HDMI Input:

1 x HDMI connectors for supporting HDMI 1.4a. specification HDCP compliant.

5V/1A output:

1x USB type A 5V DC / 1 A output for support wireless display dongle.

Accessories

Remote Control:

Included with projector
-Basic Infra Red (includes 2x AAA battery)

with page-up/down5

w/o laser pointer

Carrying Case:

Optional Accessory, sold separately

Ceiling Mount:

Optional Accessory, sold separately

Size & Weight

Dimensions (with stand)

Dimensions (WxDxH):

314.4 mm x 86.7 mm x 223.5 mm (12.38" x 3.45" x 8.8")

Weight:

2.8 kg (6.2 lbs)

Remote Control Dimensions (WxDxH):

149mm x 52mm x 28mm ± 0.5mm (5.87" x 2.05" x 1.10" ± 0.02")

Remote Control Weight

65 g (0.6 lbs)

Optional Accessories

Soft Carrying Case

Optional accessory; sold separately

Ceiling Mount

Optional accessory; sold separately

Environmental and Regulatory: 

Power

Power Supply:

Universal AC 100-240 V 50-60 Hz with PFC

Power Consumption:

Normal Mode: 275 W ± 10% @ 110 Vac

Eco-Mode: 215 W ± 10% @ 110 Vac

Standby Mode: < 0.5 W

Noise Output:

Normal Mode: 35 dB(A) Typical

Eco-Mode: 32 dB(A) Typical

Multimedia Audio:

1x 10W speaker RMS

Elevator feet / Adjustment wheels:

1x front tilt adjustment wheel (angle of tilt: -5° ~ 5°)

2x rear tilt adjustment wheel

Environmental

EU RoHS Compliant:

Operating Temperature:

5°C ~ 40°C (41°F ~ 104°F)

Humidity:

80% Maximum

Storage Temperature:

0°C ~ 60°C (32°F ~ 140°F)

Humidity:

90% Maximum

Shipping Temperature:

-20°C ~ 60°C (-4°F ~ 140°F)

Humidity:

90% Maximum

Projector Features

Kensington Lock Slot: Yes

Password Protection: Yes

Quick Shutdown (prior set-up required): Yes (approximately 10 seconds)

3D-Capable (Active 3D goggles with DLP Link, 3D player software application, HDMI/VGA cable, 3D content, PC/laptop with a 120Hz signal output quad buffered graphics card are required and sold separately.): Yes

Mounting Capability (with the exception of the Dell S520, all mounting kits are sold separately):

Yes

Ceiling mount screw hole M3 x 6.5 mm depth. Recommended torque < 15 kgf-cm.

Projection Mode:

Front Projection - Desktop (Default)

Rear Projection - Desktop

Front Projection - Ceiling Mount

Rear Projection - Ceiling Mount

What's in the box

1x Dell 1850 Projector c/w lamp

1x Power cord (DAO - 9.8ft, ROW - 1.8m)

1x VGA cable (1.8m / 5.9ft)

1x Remote control

2x AAA battery (remote control)

CD User's Guide & Documentation

Compliance And Standards

Product Safety, EMC and Environmental Datasheets

Dell Regulatory Compliance Home Page

Dell and the Environment

 Warranty 

Standard Service Support:

2-year Advanced Exchange2 Service3 for the projector.

1-year for the lamp.