XPC SH97R6 PRO Barebone System

The SH97R6 Pro Shuttle XPC Barebone with its compact aluminum chassis is not only eye catching, but also makes your PC perform smarter with its Intel® H97 Chipset and 4 th generation of Intel® Core processor support. The SH97R6 Pro provides maximum power and performance for a multitude of tasks. This new model adds a new dimension to your video experience with built-in features included in 4th generation of Intel® processors as well as new built-in 3D visuals, graphics, 4K ultra HD, and Intel® WiDi which allows users to view content on an Intel® WiDi-enabled TV Screen. The SH97R6 Pro is specially designed to be business friendly with increased manageability and security. It supports Intel® Small Business Advantage (Intel® SBA) that allows users to monitor and maintain PC security, and helps prevent theft by blocking unwanted USB devices from being recognized on your PC. The SH97R6 Pro also supports Intel® Device Protection Technology with Boot Guard that helps block viruses and other malicious software from infecting your PC. With these security features in place, you can have a peace of mind knowing that your data is well-protected.

Manufacturer Part Number
SH97R6PRO
EAN/UPC
0887993000381,887993000381
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

FORM FACTOR Shuttle Form Factor
DIMENSIONS 332(L) x 216(W) x 198(H) mm
PROCESSOR Support Intel Haswell/Haswell re-fresh Core i3/i5/i7, Pentium, Celeron LGA 1150 CPU
CHIPSET Intel H97Express Chipset
MEMORY 4 x DDR3 1600 MHz support Dual channel up to 32GB (8GB x 4)
AUDIO Realtek ALC892 7.1 channel High Definition Audio
ETHERNET Realtek 8111G x 1 10Mb/s,100Mb/s,1Gb/s operation Support Wake-ON-LAN function
VGA (1) HDMI + (2) Display port dual display Supports 3 Displays 4K Playback
STORAGE INTERFACE (4) SATA 6 Gb/s
ONBOARD CONNECTORS (2) 4 Pin fan connector (4) SATA 6.0 Gb/s connectors (1) ATX main power (2x10) (1) ATX main power (2x2) (1) 2x5 pin USB header (1) RS232 header (1) Low Pin Count header (1) SP/DIF header (1) AUX-in header
FRONT PANEL (1) USB 2.0 Port (1) USB 2.0 Port with mobile charger (2) USB 3.0 Port (1) External mic jack 1/8” (1) External headphone jack 1/8” (1) Power button (1) HDD Led (1) Power Led
BACK PANEL (4) USB 2.0 Ports (2) USB 3.0 Ports (1) eSATA port (1) Line in jack 1/8” (1) Line out jack 1/8” (1) Side surrond out jack 1/8” (1) Rear surrond out jack 1/8” (1) Center bass out jack 1/8” (1) RJ45 (1) CMOS clear button (2) Display port (1) HDMI Port
DRIVE BAYS (1) 5.25" ODD bay (2) 3.5" HDD bay Support 2.5" x 2 / 4 HDD, if use accessory PHD3 x 1 /2
EXPANSION SLOT (1) PCI-E X16 slot (1) PCI-E X4 slot (1) Mini-PCIE (long) socket (1) Mini-PCIE (Short) socket
OS SUPPORT Windows 7 & Embedded series O.S Windows 8/8.1 & Embedded series O.S Linux
POWER 80 Plus 500W power supply Input:100 - 240V AC Support 80 PLUS Bronze
ACCESSORIES XPC Multi-Language quick guide SATA cable X1 XPC DVD Driver Heat-sink compound Power cord