SRX320 Router

Juniper Networks® SRX300 line of services gateways delivers a next-generation networking and security solution that supports the changing needs of cloud-enabled enterprise networks. Whether rolling out new services and applications across locations, connecting to the cloud, or trying to achieve operational efficiency, the SRX300 line helps organizations realize their business objectives while providing scalable, easy to manage, secure connectivity and advanced threat mitigation capabilities. Next-generation firewall and unified threat management (UTM) capabilities also make it easier to detect and proactively mitigate threats to improve the user and application experience.

The SRX300 line consists of four models:

SRX300: Securing small branch or retail offices, the SRX300 Services Gateway consolidates security, routing, switching, and WAN connectivity in a small desktop device. The SRX300 supports up to 1 Gbps firewall and 300 Mbps IPsec VPN in a single, consolidated, cost-effective networking and security platform.

SRX320: Securely connecting small distributed enterprise branch offices, the SRX320 Services Gateway consolidates security, routing, switching, and WAN connectivity in a small desktop device. The SRX320 supports up to 1 Gbps firewall and 300 Mbps IPsec VPN in a single, consolidated, cost-effective networking and security platform.

SRX340: Securely connecting midsize distributed enterprise branch offices, the SRX340 Services Gateway consolidates security, routing, switching, and WAN connectivity in a 1 U form factor. The SRX340 supports up to 3 Gbps firewall and 600 Mbps IPsec VPN in a single, consolidated, cost-effective networking and security platform.

SRX345: Best suited for midsize to large distributed enterprise branch offices, the SRX345 Services Gateway consolidates security, routing, switching, and WAN connectivity in a 1 U form factor. The SRX345 supports up to 5 Gbps firewall and 800 Mbps IPsec VPN in a single, consolidated, cost-effective networking and security platform.

Manufacturer Part Number
SRX320-POE
EAN/UPC
0832938073531,832938073531
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Connectivity

Total onboard ports: 8x1GbE

Onboard RJ-45 ports: 6x1GbE

Onboard small form-factor pluggable (SFP) transceiver ports: 2x1GbE

MACsec ports: 2x1GbE

Out-of-band (OOB) management ports: 0

Mini PIM (WAN) slots: 2

Console (RJ-45 + miniUSB): 1

USB 2.0 ports (type A): 1

Optional PoE+ ports: 6*

Memory and Storage

System memory (RAM): 4 GB

Storage (flash): 8 GB

SSD slots: 0

Dimensions and Power

Form factor: 1 U

Size (WxHxD): 11.81 x 7.52 x 1.73 in. (29.99 x 19.10 x 4.39 cm)

Weight (device and PSU): 3.28 lb (1.51 kg) 5/ 3.4 lb (1.55 kb)

Redundant PSU: No

Power supply: AC (external)

Maximum PoE power: 90 W

Average power consumption: 27 W/112 W

Average heat dissipation: 157 BTU/h/755 BTU/h

Maximum current consumption: 0.473 A/2.07 A

Acoustic noise level: 35 dBA/40 dBA

Airflow/cooling: Front to back

Environmental, Compliance, and Safety Certification

Operational temperature: 32° to 104° F (0° to 40° C)

Nonoperational temperature: 4° to 158° F (-20° to 70° C)

Operating humidity: 10% to 90% noncondensing

Nonoperating humidity: 5% to 95% noncondensing

Meantime between failures (MTBF): 32.5 years/ 26 years

FCC classification: Class A

RoHS compliance: RoHS 2