Professional Charging Cart with Casters

Keep your portable devices fully powered and secure.
Tablets place heavy demands on their batteries for power, but the Intellinet Professional Charging Cart with Casters can help keep your tablets and other devices charged and ready to go. The Tablet Charging Cart plugs into any standard wall outlet and accommodates different-sized USB chargers for rapid charging for your portable devices via 36 AC outlets. It is ideal for use in schools, government offices, corporate offices, hospitality businesses and any other type of business or organization that uses a large number of tablets to get things done. It features 36 bays for securing all tablets — with cases — and its convenient top-mounted cable management keeps the shelves clean and clutter free. Plus, this charging cart comes with casters for maximum portability and flexibility.

Manufacturer Part Number
406116
EAN/UPC
0766623406116,766623406116
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

  • Standards and Certifications 
  • UL (power cord, switch and AC socket)
  • RoHS2 
  • CE 
  • FCC 
  • TUV
  • VDE

    General
  • Input voltage: input, 120 VAC, 60 Hz, max. 12 A
  • Output voltage: 120 VAC, 60 Hz, max. 10.8 A (0.3 A x 36)
  • Device chargers and charging cables required (not included)

    Ports
  • 36 AC outlets

    Physical
  • Power button, LED power indicator
  • Dimensions: 60.5 x 57.5 x 92.5 cm (23.8 x 22.6 x 36.4 in.) 
  • Bay dimensions (36): 2.5 x 29 x 23.5 cm (1 x 11.4 x 9.3 in.)
  • Weight: 43.5 kg (96 lbs.)
  • Power cable. 3.7 m (12 ft.) 
  • Housing: 1mm, powder-coated steel

    Package Contents
  • Professional Charging Cart with Casters 
  • Keys (4) 
  • Instructions