TransPort WR31 Modem/Wireless Router

The Digi TransPort WR31 is an intelligent 4G LTE router designed for critical infrastructure and industrial applications. It provides a secure, reliable connection to industrial controllers, process automation equipment and smart grid assets on third party sites or remote locations. Software-defined, multi-carrier networking and global LTE and HSPA+ options make it easy to get connected. This drop-in connectivity gives operators a way to reduce downtime and service calls and also increase revenue by bringing distributed sites online faster.Ideal for Connecting:

  • Building and process automation controllers
  • Smart grid assets (meters, switches, controllers)
  • IP cameras and access controllers
  • Remote data loggers, flow meters and sensing equipment - Telco infrastructure
  • Traffic and obstruction lighting

Manufacturer Part Number
WR31-L52A-DE1-TB
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

WIRELESS INTERFACES
WWAN
LTE – NORTH AMERICA (L5): Software defined multi-carrier (Verizon, AT&T, and Sprint) 700/850/1700(AWS)/1900 MHz; 2G/3G GSM fall back to 850/900/1700AWS/1800/1900/2100 MHz; 2G/3G CDMA fall back to 800/1900 MHz; Transfer rate (max): 50 Mbps up, 100 Mbps down
LTE – EMEA/APAC (L1): 800/850/900/1800/1900/2100/2600 MHz; 3G fall back to 850/900/1900/2100MHz and 2G fall back to 850/900/1800/1900MHz; Transfer rate (max): 50 Mbps up, 100 Mbps down
HSPA+ - (U9): 850/900/1700 (AWS)/1900/2100 MHz; Transfer rate (max): 5.76 Mbps up, 21 Mbps down
CONNECTORS: 2 x 50 Ω SMA (Center pin: female)
SIM SLOTS: 2
SIM SECURITY: Screw-down SIM cover
SOFTWARE & MANAGEMENT
REMOTE MANAGEMENT: Digi Remote ManagerSM; SNMP v1/v2c/v3
LOCAL MANAGEMENT: WebUI (HTTP/HTTPS); CLI (Telnet, SSH, SMS)
MANAGEMENT/ TROUBLESHOOTING TOOLS: FTP, SFTP, SCP; Protocol analyzer with PCAP for Wireshark; Event logging with Syslog and SMTP; NTP/SNTP
WIRED INTERFACES
ETHERNET
PORTS: (2) RJ-45 ports
PHYSICAL LAYER: 10/100Base-T
DATA RATE: 10/100 Mbps (auto-sensing)
MODE: Full or half duplex (auto-sensing)
INTERFACE: Auto MDI/MDIX
SERIAL
PORTS: RS-232/422/485
DTE/DCE: DCE
SIGNAL SUPPORT: TXD, RXD, RTS, CTS, DTR, DCD, DSR, RI
FLOW CONTROL: Software (XON/XOFF), Hardware supported
COM PORT REDIRECTOR: Digi RealPort®
I/O
CONNECTOR: (5) pin screw down terminal block
DIGITAL: 0 – 30 VDC. (2) I/O, Software selectable
ANALOG: (1) analog I/O; 4-20mA or 0-10V, Software selectable; 12 bit resolution
USB
PORTS: (1) USB Type A
STANDARD: USB 2.0
PHYSICAL
DIMENSIONS (L X W X H): 5 in x 3.5 in x 2 in (12.7 cm x 8.9 cm x 5.1 cm)
WEIGHT: 1.1 lb. (.5 kg)
STATUS LEDS: Power, Service, WWAN, 3x Signal strength, User Programmable
ENCLOSURE: Aluminum, IP30 rating, chassis ground screw
MOUNTING: DIN rail, wall, or shelf mount
POWER REQUIREMENTS
POWER INPUT: 9-30 VDC
POWER CONNECTOR: Screw down removable terminal block
POWER CONSUMPTION: Typical 4 W (Max 6 W)
ENVIRONMENTAL
HAZARDOUS (CLASS 1 DIV 2): Yes
OPERATING TEMPERATURE: -30° C to +70° C (-22° F to +158° F) Reduced cellular performance above 60° C
STORAGE TEMPERATURE: -40° C to +85° C (-40° F to +185° F)
ETHERNET ISOLATION: 1.5 kV RMS
SERIAL PORT PROTECTION (ESD): 15 kV
RELATIVE HUMIDITY: 5% to 95% (non-condensing)
APPROVALS
GSM/UMTS: PTCRB
CELLULAR CARRIERS: Certified by most major carriers.
SAFETY: Hazardous locations: ANSI/ISA-12.12.01-2015, CAN/CSA C22.2 NO.213-15 Ordinary locations: UL 60950-1, 2nd Edition, 2014-10-14
ATEX standards: Protection method II 3 G Ex nA IIC T4 Gc
EN 60079-0:2012+A11:2013, EN 60079-15:2010, DEMKO 15 ATEX 1574X
EMISSIONS/IMMUNITY: CE, FCC Part 15 Class B, AS/NZS CISPR 22, EN55024, EN55022 Class B
WARRANTY
PRODUCT WARRANTY: 5 years
Enterprise Software
PROTOCOL SUPPORT: HTTP, HTTPS, FTP, SFTP, SSL, SMTP, Device Cloud SNMP, SNMP (v1/v2c/v3), SSH, Telnet and CLI for web management; remote management via Digi Remote Manager; SMS management, protocol analyzer, ability to capture PCAP for use with Wireshark; DynDNS, Dynamic DNS client compatible with BIND9/No-IP/DynDNS
SECURITY/VPN: IP filtering, Stateful inspection firewall with scripting, address and port translation; VPN: IPSec with IKEv1, IKEv2, NAT Traversal; SSL, SSLv2, SSLv3, FIPS 197, Open VPN client and server; PPTP, L2TP; VPN Tunnels: 5. Cryptology: SHA-1, MD5, RSA; Encryption: DES, 3DES and AES up to 256-bit (CBC mode for IPsec); Authentication: RADIUS, TACACS+, SCEP for X.509; certificates; Content Filtering (via 3rd party); MAC Address Filtering; VLAN support
ROUTING/FAILOVER: IP pass-through; NAT, NAPT with IP Port Forwarding; Ethernet Bridging; GRE; Multicast Routing;Routing Protocols: PPP, PPPoE, RIP (v1, v2) OSPF, SRI, BGP, iGMP routing (multicast); RSTP (Rapid Spanning Tree Protocol); IP Failover: VRRP, VRRP+TM; Automatic failover/ failback to second GSM network/Standby APN
OTHER PROTOCOLS: DHCP; Dynamic DNS client compatible with BIND9/No-IP/DynDNS; QoS via TOS/DSCP/WRED