HDBaseT HDMI Extender

HDMI Extender over Ethernet

On average, traditional HDMI cables have distance limitations of transmitting an HDMI signal longer than 25ft. With IOGEAR's HDBaseT HDMI Extender Kit, HDMI audio and video signals can be transmitted up to 228ft using a single solid Cat6a cable. The HDMI extender kit consists of a local transmitter unit and remote receiver unit connected using a single solid Ethernet cable. This HDMI extender kit provides a low-cost and reliable solution of distributing HDMI over long distances that traditional cables are unable to address. Using existing Cat5e/Cat6/Cat6a infrastructure, HDBaseT technology allows for single cable installation avoiding the hassle of running multiple cables and reducing potential failure points. This plug-n-play solution is compatible with any operating system and requires no additional drivers or software.

What is HDBaseT?

HDBaseT is a consumer electronic and connectivity standard that's revolutionizing HDMI distribution. HDBaseT uses an advanced method of modulation that enables the transmission of uncompressed multimedia content at resolutions up to 4K (UHD). The HDBaseT architecture allows for a full bandwidth of 10.2Gbps data throughput over a single Cat 5e/Cat6/Cat6a cable and supports all High Speed HDMI functions including high-definition video, audio, power, 100BaseT Ethernet, USB, and certain control signals such as CEC, RS-232 or IR.

Astonishing Picture Quality at Long Distances

With the A/V industry quickly adopting 4K (UHD) as the new high-resolution video standard, long range video distribution can be a challenge with standard HDMI cables that experience signal degradation at 25 feet. Using IOGEAR’s HDBaseT HDMI Extender and a single Cat6a cable, transmit HDMI signals at distances up to 228ft (70m) at 1080p resolution. Be amazed at how 4K UHD (3840x2160) picture quality, four times the resolution of high-definition 1080p, can be maintained even at 130ft (40m) away from your video source using Cat6a cable. This HDMI extender kit can make any video source look great, while future proofing your setup for 4K implementation.

Manufacturer Part Number
GVE330
EAN/UPC
0881317513687,881317513687
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

SKU:ECCN
GVE330: 5A991
Function:GVE330
Cable Type: 1 x Solid Cat5e/Cat6/Cat6a
Cable Distance: Max Cat5e/6 cable distance for 4K resolution: 114ft (35m), Max Cat6a cable distance for 4K resolution: 130ft (40m), Max Cat5e/6 cable distance for 1080p resolution: 195ft (60m), Max Cat6a cable distance for 1080p resolution: 228ft (70m)
Housing
Case: Metal
Data Rate: Up to 10.2Gbps (3.4Gbps per lane)
Cable Connections
Input: HDMI Type A Female
Output: HDMI Type A Female
Environment
Operation Temperature: 32~122ºF (0~50ºC)
Storage Temperature: -4~140ºF (-20~60ºC)
Humidity: 0-80% RH, Non-condensing
Power Connections: 2 x DC Jack (Black) with locking
Video Resolution: Up to 4K @ 30fps
Power Adapter: AC Adapter 5V 2.6A output
Dimensions: GVE330

Unit Dimensions

Height: Tx: 2.62" (6.7cm), Rx: 2.62" (6.7cm)
Depth: Tx: 1.19" (3.01cm), Rx: 1.19" (3.01cm)
Length: Tx: 4" (10.2cm), Rx: 4" (10.2cm)

Unit Package Dimensions

Width: 9.5" (24.1cm)
Height: 6.37" (16.2cm)
Depth: 2.37" (6.02cm)

Master Carton

Width: 10.25" (26.03cm)
Height: 7.5" (19.05cm)
Depth: 15" (38.1cm)
Master Carton Qty.: 6

Weight

Master Carton Wt.: 12.7lb (5.76kg)
Unit Pack Wt.: 1.95lb (0.9kg)
Unit Wt.: Tx: 0.5lb (0.24kg), Rx: 0.5lb (0.24kg)