PowerShot ELPH 190 IS Compact Camera

The slim and stylish PowerShot ELPH 190 IS camera is ideal for those wishing to capture the beauty of life’s everyday adventures with a camera that fits easily in a pocket or purse. A 10x Optical Zoom can help capture images of the whole party, or close in on a friend’s laugh. An Optical Image Stabilizer with Intelligent IS helps reduce camera shake so your images can be clear with minimal blur. For ease of use, built-in Wi-Fi®* and NFC** makes it easy to share unforgettable moments of friends and family. The 20.0 Megapixel*** CCD Sensor and DIGIC 4+ Image Processor work together to help ensure detailed images with minimal noise, even when there’s not a lot of light. You can also capture video memories in high quality with 720p HD recording. Smart AUTO mode analyzes the image and figures out the ideal settings to help you capture eye-opening pictures, and if you want to add some personal flair, Scene Modes make it easy to add the look of different filters and lenses.

Manufacturer Part Number
PSE190ISBLK
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Type


20.0 Megapixel, 1/2.3-inch CCD

Total Pixels


Approx. 20.5 Megapixels

Effective Pixels


Approx. 20.0 Megapixels*
* Image processing may cause a decrease in the number of pixels.

Lens

Focal Length


4.3 (W) - 43.0 (T) mm (35mm film equivalent: 24-240mm)

Optical Zoom


10x

Digital Zoom


4x

Focusing Range


Normal: 2.0 in. (5.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Auto: 0.4 in. (1.0cm) - infinity (W), 3.3 ft. (1.0m) - infinity (T)
Macro: 0.4 in. - 1.6 ft. (1-50cm) (W)
Infinity: 9.8 ft. (3.0m) - infinity (W), 9.8 ft. (3.0m) - infinity (T)

Autofocus System


TTL Autofocus

Viewfinders

Optical Viewfinder


Not available

LCD Monitor


2.7-inch TFT Color LCD with wide viewing angle (4:3)

LCD Pixels


Approx. 230,000 dots

LCD Coverage


Approx. 100%

Aperture and Shutter

Maximum Aperture


f/3.0 (W), f/6.9 (T)

Shutter Speed


1-1/2000 sec.
15-1 sec. (in Long Shutter Mode)

Exposure Control

Sensitivity


Auto, ISO 100-1600

Light Metering Method


Evaluative, Center Weighted Average, Spot

Exposure Compensation


Still Images: ±2 stops in 1/3-stop increments

White Balance

White Balance Control


Auto, Daylight, Cloudy, Tungsten, Fluorescent, Fluorescent H, Custom

Flash

Built-in Flash


Auto, On, Slow Synchro, Off

Flash Range


1.6-13.0 ft. (W), 3.3-6.6 ft. (T)
50.0cm - 4.0m (W), 1.0-2.0m (T)

Shooting Specifications

Shooting Modes


P, Auto, Portrait, Face Self-Timer, Low Light, Fish-eye Effect, Miniature Effect, Toy Camera Effect, Monochrome, Super Vivid, Poster Effect, Fireworks, Long Shutter

Self Timer


Off / 2 sec. / 10 sec. / Custom

Wireless Control


Built-in Wi-Fi® and NFC

Continuous Shooting


Normal Continuous Shooting in Auto/P modes: Approx. 0.8 shots/sec.
Normal Continuous Shooting Low Light mode: Approx. 2.2 shots/sec.
Under lighting conditions where flash does not fire automatically. Excluding RAW and RAW+JPEG. Until memory card becomes full.

Image Storage

Storage Media


SD/SDHC/SDXC Memory Cards

File Format


SD/SDHC/SDXC and UHS-I Memory Cards

Print Order Format


Design rule for Camera File system (DCF) compliant; DPOF (Version 1.1) compatible

Image Recording Format


Fine

JPEG Compression Mode


Still Image: Exif. 2.3 (JPEG)
Video: MP4 (Image: MPEG-4 AVC/H.264; Audio: MPEG-4 AAC-LC (Monaural))

Number of Recording Pixels


Still Images:
Large: 5152 x 3864
Medium 1 (M1): 3648 x 2736
Medium 2 (M2): 2048 x 1536
Medium: 2560 x 1920
Small: 640 x 480
Wide: 5152 x 2896

Videos:
HD 1280 x 720: 25.00 fps
640 x 480: 29.97 fps

Number of Recordable Images

Image data


Approx. Number of Shots Recordable to 16 GB Memory Card


Note: F=Fine

Time of Recordable Movies

Movie data


Total Movie Time Recordable to Memory Card
The values in the table are based on Canon measurement conditions and may change depending on the subject, memory card and camera settings.After Low-level formatting.

*1 Using an SD Speed Class 10 / UHS-I compatible memory card
• Recording stops automatically once the file size reaches 4 GB or the memory card becomes full.
• Recording may stop unexpectedly if a memory card with a low Speed Class is used.

Playback Specifications

Playback Modes File


Protect, Favorites, Erase, Slideshow, Rotate, i-Contrast, Resize, Red-Eye Correction, Photobook Set-up, Auto Rotate, Resume, Transition Effect

Interfaces

Video Out


NTSC/PAL

Audio Out


Monaural

Other


Hi-Speed USB (Mini-B); direct connection to Canon SELPHY, PIXMA Photo Printers & PictBridge compatible printers

Power Source


Battery Pack NB-11L

Shooting Capacity


Approx. 190 shots
Approx. 245 shots in ECO Mode

Video Recording Time: Approx. 50 min.

Playback Time


Approx. 4 hr.

Physical Specifications

Operating Temperature


32-104°F / 0-40°C

Operating Humidity


10-90%

Dimensions (W x H x D)


3.75 x 2.24 x 0.93 in. / 95.3 x 56.8 x 23.6mm

Weight


4.87 oz. / 138g (CIPA standard)
4.34 oz. / 123g (Body only)