Core P5 Green Edition ATX Open Frame PC

Thermaltake Core P5 Green Edition ATX Open Frame PC

Take presentation to the next level with the Core P5 Green Edition open frame chassis by Thermaltake. The fully modular design of the Core P5 Green Edition allows flexibility for 3-way placement layouts (Wall mount, Horizontal and Vertical), dual GPU layout locations: Horizontal and Vertical and placement locations for liquid cooling components. Uncover greatness with the Core P5 Green Edition’s panoramic viewing angle with its large acrylic window to protect and present.

Tt LCS Certified is a Thermaltake exclusive certification applied to only products that pass the design and hardcore enthusiasts standards that a true LCS chassis should be held to. The Tt LCS certification was created so that we at Thermaltake can designate to all power users which chassis have been tested to be best compatible with extreme liquid cooling configurations to ensure you get the best performance from the best features and fitment.

Built for Makers

By practicing and incorporating the idea of “maker movement” as well as 3D printing in Core P5, Thermaltake designs the open frame pamoramic viewing chassis as anyone can access and do his/her own mods as well as print out his/her own ideas using available liquid cooling components and manuals without boundaries.

Users can download 3D printing accessory files on 3D Makers Microsite, printing them out to do a special mod.

Fully Modular Concept

Four customizable 3.5” & 2.5” drive bays feature enables users to freely interchange the hard-drive cages to suit their particular needs, whilst being able to remove the 3.5” & 2.5” drive bays to gain maximum space for cable management up to 45mm.

3-Way Placement Layout

The Core P5 Green Edition is designed for use in three different ways: Wall-mount, vertical, and horizontal placement. Built for customization that reflects the makers’ personality, it allows for adjustments to the chassis for the best viewing presentation while ensuring outstanding cooling performance.

Users can hang it on the wall as decoration, take it to wherever they want and display the nice builds vertically or horizontally.

Panoramic Viewing

Other cases in the market still have “ends” on their open frame designs, while Core P5 Green Edition is a true open frame case with viewing capability of showing front and back full sides unlike anything on the market that is not a modded design or scratch build.

Supreme Liquid-Cooling Support

Core P5 Green Edition enables users to build a complete high-end system, whilst supporting up to either 480mm radiator liquid cooling, or 140mm case fans, with a long graphic card at the same time, and simultaneously providing the best visual effects as well as increasing the CPU’s case modding potential. Most importantly, it has the capability to deliver an outstanding cooling efficiency throughout the entire case.

Manufacturer Part Number
CA-1E7-00M8WN-00
EAN/UPC
4717964403568
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Model: Core P5 Green Edition
P/N: CA-1E7-00M8WN-00
Case Type: Mid Tower
Dimension (H x W x D): 608 x 333 x 570 mm
(23.9 x 13.1 x 22.4 inch)
Net Weight: 12.2 kg / 26.9 lb
Side Panel: Transparent Window
Color: Green & Black
Material: SGCC
Drive Bays: -Accessible
1 x 3.5’’ or 2.5’’ (HDD tray)
-Hidden
3 x 3.5’’ or 2.5’’ (Behind the M/B tray)
Expansion Slots: 8
Motherboards: 6.7” x 6.7” (Mini ITX), 9.6” x 9.6” (Micro ATX), 12” x 9.6” (ATX)
I/O Ports: USB 3.0 x 2, USB 2.0 x 2, HD Audio x 1
PSU: Standard PS2 PSU (optional)
Fan Support: Left Side:
4 x 120mm
3 x 140mm
Radiator Support: Left Side:
1 x 480mm
1 x 420mm
Clearance: CPU cooler height limitation:
180mm
VGA length limitation:
280mm (With Reservoir)
320mm (Without Reservoir)
PSU length limitation:
200mm