2-Port DisplayPort KVM

DisplayPort KVM [2-Port]

IOGEAR's 2-Port DisplayPort KVM switch with audio and DisplayPort 1.2 connections break revolutionary new ground in KVM functionality by combining advanced 4K (UHD) High Definition Video and USB 2.0 technology. It enables effortless control over two 4K-enabled computers with DisplayPort video connections using a single USB keyboard, USB mouse and DisplayPort video console.

Advanced Features with 4K (UHD) Support

This KVM is DisplayPort 1.2 compliant and boasts many advanced features associated with the latest developments in high resolution video specifications such as 4K (UHD) (3840x2160@60Hz), MST (Multi-Stream Transport), HD audio through DisplayPort playback, HDCP compliance, widescreen support, and DisplayPort Dual Mode (DP++). The 2-Port DisplayPort KVM also comes equipped with many advanced USB related features such as support for multimedia and wireless keyboards and mice, Mac keyboards and emulation, and console mouse emulation with a bypass feature that supports most mouse drivers and multifunction mice. Other advanced KVM features include full operating system support for Windows, Mac, and Linux, full bass response audio, power-on detection, hot key and USB mouse switching, and firmware upgradability.

Save Equipment Costs and Boost Efficiency

The IOGEAR 2-Port DisplayPort KVM is designed to save equipment costs and boost efficiency for users. It is ideal for Desktop Publishing, Graphic Design, Video Editing, Digital Home Entertainment, High-End Gaming, and other applications that demand high video resolution. Security is also increased by allowing users to switch between the Internet-connected PC and an Intranet-connected PC. For added convenience, the GCS62DP features USB 2.0 peripheral sharing via the mouse port. A powered USB Hub can be connected to expand USB connectivity. It is bus powered so no external power supply is required

Manufacturer Part Number
GCS62DP
EAN/UPC
0881317513960,881317513960
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Computer Connections

Direct: 2
Port Selection: Hotkeys, Mouse, or Port Selection Remote

Console Connectors

Monitor: DisplayPort 1.2
Mouse: 1 x USB 2.0 Type A Female
Keyboard: 1 x USB 2.0 Type A Female
Audio: 1 x 3.5mm Mini Stereo Jack Female

CPU Connectors

Audio: 2 x 3.5mm Mini Stereo Jack Female
Monitor: 2 x DisplayPort 1.2
Keyboard & Mouse: 2 x USB 2.0 Type B Female

Dimensions

POP Information

10'' Peg Hook: 3
6'' Peg Hook: 2

Unit Dimensions

Height: 1.06" (2.69cm)
Depth: 3.75" (9.53cm)
Length: 3.75" (9.53cm)

Unit Package Dimensions

Width: 6.43" (16.33cm)
Height: 9.25" (23.5cm)
Depth: 2.81" (7.13cm)

Master Carton

Width: 16" (40.64cm)
Height: 7.375" (18.733cm)
Depth: 9.375" (23.813cm)
Master Carton Qty.6

Weight

Master Carton Wt.: 9.85lb (4.46kg)
Unit Pack Wt.: 1.5lb (0.7kg)
Unit Wt.: 0.25lb (0.12kg)