Dual-Monitor Desktop Stand

This dual-monitor stand lets you mount two individual displays, each up to 24" in size, to a single base that you can place in virtually any workspace.

Free up desk space

With its dual-crossbar design, this monitor stand lets you mount two monitors in the same physical space as one, so you have more surface area on your desk available for additional hardware or completing physical tasks such as drafting or reading paper documents. The monitor stand features a low-profile flat back that enables you can snugly position your displays against a wall or cubicle, unlike other dual-monitor mounting options.

If you're outfitting an entire office, you can give employees more work space at each desk and use smaller cubicles to maximize your available office real estate.

Boost your productivity, with multi-monitor efficiency

Adding two monitors to a single computer gives you the additional screen space you need to simplify multitasking and maximize your productivity. Using two displays makes it easier to reference material on one display while working on another, saving you the time and hassle of having to flip back and forth between documents. 

Work more comfortably

The dual-monitor mount features easy-to-adjust height and tilt mechanisms, so you can customize the positioning of your displays to the most comfortable positions without disrupting your work. Plus, the desktop stand enables a hassle-free setup that ensures even installation is comfortable.

The ARMBARDUO is backed by a 2-year StarTech.com warranty and free lifetime technical support.

Manufacturer Part Number
ARMBARDUO
EAN/UPC
0065030864022,065030864022
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information Warranty: 2 Years
Hardware# of displays supported: 2
Mounting Options: Stand
One-touch height adjustment: No
VESA Hole Pattern(s): 75x75 mm
: 100x100 mm
Wallmountable: No
Performance Height Adjustment: Yes
Maximum Display Size: 24in
Maximum Height Extension: 16 in [406.4 mm]
Swivel / Pivot: 360° at each display
Tilt: +/-15
Weight Capacity: 282.4 oz [8000 g]
Physical CharacteristicsColor: Black
Enclosure Type: Steel and Plastic
Packaging InformationShipping (Package) Weight: 262.2 oz [7428 g]
What's in the BoxIncluded in Package: 1 - pole
: 1 - baseplate
: 3 - M6x15 screws
: 1 - cable-management clip (pole)
: 1 - pole cap
: 1 - height-adjustment ring
: 1 - crossbar
: 2 - VESA monitor mounts
: 8 - M4x12 screws
: 8 - M4x30 screws
: 8 - plastic spacers
: 1 - allen wrench (3mm)
: 1 - allen wrench (4mm)
: 2 - cable-management clips (crossbar)
: 1 - instruction manual