10 Gigabit Fiber SFP+ Transceiver Module

Count on dependable, cost-efficient 10Gb Ethernet connections over multimode fiber with this Mini-GBIC module. This StarTech.com 10 Gigabit SFP+ is engineered to deliver reliable network connections. Built to exacting specifications and fully tested to ensure maximum performance, this high-quality fiber transceiver module can be installed into Cisco® switches and routers that support the SFP-10G-LRM module, as well as other major brands of networking equipment. 

It provides a dependable and cost-effective way to add, replace or upgrade the ports on your 10GBase-LRM networking equipment, backed by a lifetime warranty.

Built for reliable network performance

This 10 GbE SFP+ is manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with Cisco and other major brands

The multimode SFP+ module is engineered to the highest quality standards and is 100% Cisco compatible, equivalent to the Cisco SFP-10G-LRM SFP transceiver. The StarTech.com SFP+ transceiver is configured and fully tested to ensure it works seamlessly with Cisco or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, this fiber transceiver is fully hot-pluggable, which enables you to install it without interrupting network traffic or having to reboot your equipment. It provides a versatile and cost-effective solution that’s compatible with a multitude of 10 Gigabit networking devices.

Ideal for use in switches, routers and other networking equipment, the SFP+ provides reliable performance, allowing you to expand your network to remote segments cost-effectively. The MM fiber transceiver module supports Digital Diagnostics Monitoring, a maximum distance of up to 220 m (722 ft.) and maximum data rates of up to 10Gbps.

You can count on SFP10GLRMST for reliable performance, backed by a lifetime warranty and free lifetime technical support.

Manufacturer Part Number
SFP10GLRMST
EAN/UPC
0065030864282,065030864282
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime
Hardware Industry Standards: IEEE 802.3ae 10 Gbit/s

Performance

DDM: Yes
Fiber Operating Mode: Full-Duplex
Fiber Type: Multi Mode
Max Transfer Distance: 200 m (656 ft)
Maximum Data Transfer Rate: 10G
Wavelength: 1310nm

Special Notes / Requirements

Note: For use in 10 Gigabit fiber networking equipment and media converters
System and Cable Requirements: MSA or Cisco compliant SFP port

Environmental

Humidity: 30% ~ 75% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)

Physical Characteristics

Color: Silver
Enclosure Type: Aluminum and Steel
Product Height: 0.5 in [12.6 mm]
Product Length: 2.3 in [58.4 mm]
Product Weight: 0.9 oz [25 g]
Product Width: 0.5 in [13.9 mm]

Packaging Information

Shipping (Package) Weight: 0.9 oz [25 g]

What's in the Box

Included in Package: 1 - SFP+ transceiver

* Product appearance and specifications are subject to change without notice.
* Same day shipping is only available for orders shipping within the United States.-