Gigabit Fiber SFP Transceiver Module

Maximize cost-savings and performance with this bulk pack of multimode Mini-GBIC modules. Perfect for large-scale deployments or installations on multiple devices, this bulk pack of Gigabit fiber SFP transceivers provides maximum cost savings. Built to exacting specifications and fully tested to ensure maximum performance, these high-quality transceiver modules can be installed into Cisco® switches and routers that support the GLC-SX-MM transceiver module, as well as other major brands of networking equipment.

The SFP transceivers provide a dependable and cost-effective way to add, replace or upgrade the Gigabit fiber ports on your 1000Base-SX networking equipment, backed by a lifetime warranty.

Built for reliable network performance

The multimode SFP transceivers included in this 10-pack are manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with Cisco and other major brands

These Gigabit multimode SFPs are engineered to the highest quality standards and are 100% Cisco compatible, equivalent to the Cisco GLC-SX-MM SFP transceiver. StarTech.com SFP transceivers are configured and fully tested to ensure they work seamlessly with Cisco or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, these fiber transceivers are fully hot-pluggable, which enables you to install them without interrupting network traffic or having to reboot your equipment. They provide a versatile and cost-effective solution that’s compatible with a multitude of Gigabit networking devices.

Ideal for use in switches, routers and other networking equipment, the SFPs provide reliable performance, enabling you to expand your network to remote segments cost-effectively. The multimode SFPs have a maximum distance of up to 550 m (1804 ft.) and maximum data rates of up to 1.25Gbps.

You can count on GLCSXMM10PST for reliable performance, backed by a lifetime warranty and free lifetime technical support.

Manufacturer Part Number
GLCSXMM10PST
EAN/UPC
0065030864312,065030864312
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime

Hardware

Industry Standards: IEEE 802.3z 1000BASE-SX
WDM: No

Performance

Compatible Networks: 1000 Mbps (1 Gbps)
DDM: No
Fiber Operating Mode: Half/Full-Duplex
Fiber Type: Multi Mode
Max Transfer Distance: 550 m (1804 ft)
Maximum Data Transfer Rate: 1.25 Gbps
Wavelength: 850nm
Connector(s)Local Unit Connectors: 1 - Fiber Optic LC Duplex Female

Special Notes / Requirements

Note: For use in Gigabit fiber networking equipment and media converters
System and Cable Requirements: MSA or Cisco compliant SFP port

Environmental

Humidity: 5~95% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)

Physical Characteristics

Color: Silver
Enclosure Type: Zinc-Plated Casing
Product Height: 0.6 in [14 mm]
Product Length: 2.7 in [68 mm]
Product Width: 0.5 in [12 mm]

Packaging Information

Shipping (Package) Weight: 7.1 oz [200 g]
What's in the BoxIncluded in Package: 10 - SFP transceivers

* Product appearance and specifications are subject to change without notice.
* Same day shipping is only available for orders shipping within the United States.