Gigabit Fiber SFP Transceiver Module

Add reliable, cost-efficient Gigabit Ethernet connections over single-mode/multi-mode fiber with this Mini-GBIC module. This StarTech.com Gigabit fiber SFP is engineered to deliver reliable network connections. Built to exacting specifications and fully tested to ensure maximum performance, this high-quality fiber transceiver module can be installed into Cisco® switches and routers that support the GLC-LH-SMD transceiver module, as well as other major brands of networking equipment. 

It provides a dependable and cost-effective way to add, replace or upgrade the ports on your 1000Base-LX/LH networking equipment, and it's backed by a lifetime warranty.

Built for reliable network performance

This single-mode/multimode SFP transceiver is manufactured by StarTech.com to meet or exceed OEM specifications and comply with the industry’s MSA (Multi-Source Agreement) standards. Committed to the highest standards of quality, StarTech.com provides an extensive range of networking products including copper and fiber network cards, fiber media converters, Ethernet switches and wireless products.

Fully compatible with Cisco and other major brands

The SM/MM Gigabit SFP is engineered to the highest quality standards and is 100% Cisco compatible, equivalent to the Cisco GLC-LH-SMD SFP transceiver. The StarTech.com SFP transceiver is configured and fully tested to ensure it works seamlessly with Cisco or other major brands of networking equipment.

You can be assured that the use of StarTech.com SFP products should not affect the warranty protection of your networking equipment. 

Convenient and scalable

Delivering both convenience and scalability, this fiber transceiver is fully hot-pluggable, which enables you to install it without interrupting network traffic or having to reboot your equipment. It provides a versatile and cost-effective solution that’s compatible with a multitude of Gigabit networking devices.

Ideal for use in switches, routers and other networking equipment, the SFP provides reliable performance, allowing you to expand your network to remote segments cost-effectively. The SFP supports Digital Diagnostics Monitoring and both single-mode (with maximum distance of 10 km or 6.2 mi.) and multimode (with a maximum distance of 550 m or 1804 ft.). It provides maximum data rates of up to 1.25Gbps.

You can count on GLCLHSMDST for reliable performance, backed by a lifetime warranty and free lifetime technical support.

Manufacturer Part Number
GLCLHSMDST
EAN/UPC
0065030864268,065030864268
Full Product Specifications

Note:

  • The full product specifications below are from the manufacturer and may contain information related to other package quantities that will not apply to the product that you are reviewing. Please confirm the actual content and/or package quantity from the main product specifications page.
  • These specifications may represent the entire product series/model/line to which this product belongs with specific configuration differences between the individual products stated.
  • These specifications may have been copied from the same product in other region/country in which case there might be minor differences in region-specific data such as Input Voltage, Terms of Warranty etc.

Warranty Information

Warranty: Lifetime

Hardware

Industry Standards: IEEE 802.3z 1000BASE-LX/LH

Performance

Auto MDIX: Yes
Compatible Networks: 1000 Mbps (1 Gbps)
DDM: Yes
Fiber Operating Mode: Full-Duplex
Fiber Type: Single Mode / Multi Mode
Max Transfer Distance: 10 km (6.2 mi)
Maximum Data Transfer Rate: 1.25 Gbps
Wavelength: 1310nm

Connector(s)

Local Unit Connectors: 1 - Fiber Optic LC Duplex Female

Special Notes / Requirements

Note: For use in Gigabit fiber networking equipment and media converters
System and Cable Requirements: MSA or Cisco compliant SFP port

Environmental

Humidity: 5~95% RH
Operating Temperature: 0°C to 70°C (32°F to 158°F)
Storage Temperature: -40°C to 85°C (-40°F to 185°F)

Physical Characteristics

Color: Silver
Enclosure Type: Aluminum
Product Height: 0.6 in [14 mm]
Product Length: 2.6 in [65 mm]
Product Weight: 0.9 oz [25 g]
Product Width: 0.4 in [9 mm]

Packaging Information

Shipping (Package) Weight: 0.9 oz [25 g]

What's in the Box

Included in Package: 1 - SFP transceiver

* Product appearance and specifications are subject to change without notice.
* Same day shipping is only available for orders shipping within the United States.